Heavy-Duty Power Adapter Cord, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 8-ft.

Use Tripp Lite's P034-008 in server applications that require a higher rated, heavier gauge cable. IEC-60320-C19 to NEMA 5-15P connectors, 3 x 14 AWG conductors, 15A/125V rating

Manufacturer Part Number
P034-008
EAN/UPC
0037332188717,037332188717
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Style: Power Cables
Model Type: Power Cords
Cable Types: POWER


INPUT:
Cable Length (ft.): 8
Cable Length (m): 2.4


PHYSICAL:
Color: Black


CONNECTIONS:
Connector A:
IEC-320-C19
Connector B: NEMA 5-15P


WARRANTY:
Product Warranty Period (Worldwide):
Lifetime limited warranty