Tripp Lite's Cat6/Cat5e 110 Style Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2-1 Permanent Link/Channel Identification Test for Category 6 cabling installations. The uniquely patterned printed circuit board construction is designed to meet CAT6 250Mhz performance, and is fully compliant with EIA/TIA CAT6 connecting hardware specifications. With its compact casing, it fits into any conventional face plate, outlet box, or panel. It also features dual-color coded labeling made for both 568A & 568B (258A) wiring schemes.
Note:
OVERVIEW
Style: Cat5/6
Model Type: In-Line Couplers
PHYSICAL
Color: Black
CONNECTIONS
Connector A: RJ45 (FEMALE)
Connector B: 110-TYPE TERMINAL (FEMALE)
CERTIFICATIONS
Certifications: ANSI/UL 1863 AND UL 2043
WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty