USB 2.0 Type-B to USB Type-C (USB-C) cable connects your devices with a USB Type-B connector to the USB Type-C port on your tablet, laptop, Ultrabook or computer. USB Type-C connector features a reversible design to connect it in either direction and eliminate the need to guess which way it plugs in. Backwards-compatible design can be used with previous USB 1.1 applications as well. High-quality foil shielding ensures reliable, error-free data communications. Nickel-plated connectors and gold-plated copper contacts provide excellent conductivity. Molded connectors and integral strain relief increase the strength at the vulnerable points for extra durability and lasting use.
Note:
INPUT
Cable Length (ft.): 6
PHYSICALColor: Black
ENVIRONMENTALOperating Temperature Range: 14 to 140 F (-10 to 60 C)
Storage Temperature Range: -4 to 185 F (-20 to 85 C)
Relative Humidity: 10 to 85%
Connector A: USB C (MALE)
Connector B: USB B (MALE)
Product Warranty Period (Worldwide): Lifetime limited warranty