USB 2.0 A to USB Type-C device cable connects devices with a USB Type-C connector to a USB Charger, or the USB port on your laptop, Ultrabook or computer. USB Type-C connector features a reversible design to connect it in either direction and eliminate the need to guess which way it plugs in. Backwards-compatible design can be used with previous USB 1.1 applications as well. High-quality foil shielding ensures reliable, error-free data communications. Nickel-plated connectors and gold-plated copper contacts provide excellent conductivity. Molded connectors and integral strain relief increase the strength at the vulnerable points for extra durability and lasting use. Device cable supports USB 2.0 data transfer rates up to 480 Mbps.
Note:
INPUT
Cable Length (m): 0.91
PHYSICAL
Color: Black
ENVIRONMENTAL
Operating Temperature Range: 14 to 140 F (-10 to 60 C)
Storage Temperature Range: -4 to 185 F (-20 to 85 C)
Relative Humidity: 10 to 85%
CONNECTIONS
Connector A: USB A (MALE)
Connector B: USB C (MALE)
WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty