6 ft RJ45 to DB9F Cisco Serial Console Port Rollover Cable

Tripp Lite P403-006 Cisco Serial Rollover Console Cable will allow you to connect your PC or Laptop to a Cisco device through the console port. This cable is identical to the one that ships with Cisco switches, firewalls, routers, wireless devices including the Aironet 1200. It works with Cisco gear both new and old. If you have a newer PC or laptop, it may not have the 9-pin serial port, in which case you would purchase Tripp Lites USB -Serial adapter, which will connect the two DB9 ends together.

Manufacturer Part Number
P430-006
EAN/UPC
0037332188311,037332188311
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT
Cable Length (ft.): 6

PHYSICAL
Color: Blue

CONNECTIONS
Connector A: DB9 (FEMALE)
Connector B: RJ45 (MALE)

WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty