Enterprise networks grow larger and more complex every day-and more critical to key business operations. The Barracuda NG Firewall is an essential tool to optimize the performance, security, and availability of today's dispersed enterprise WANs.
The Barracuda Advantage
Effective WAN Management
Enterprise Readiness
Scalable Security
Product Spotlight
Integrated Next-Generation Security
The Barracuda NG Firewall is designed and built from the ground up to provide comprehensive, next-generation firewall capabilities. Cloud-hosted content filtering and reporting offload compute-intensive tasks to the cloud for greater resource efficiency and throughput. Based on application visibility, user-identity awareness, intrusion prevention, and centralized management, the Barracuda NG Firewall is the ideal solution for today’s dynamic enterprises.
Regaining Control of User Activity
The Barracuda NG Firewall restores control to networks made opaque and unmanageable by mobile devices at work, Web 2.0 applications, increasing dispersion, and the growing integration and dependence on cloud-based resources. It extends security coverage beyond network boundaries, and makes it easy to monitor and regulate everything the network and its users are doing.
True Enterprise Readiness
The Barracuda NG Firewall meets the enterprise requirements for massive scalability and efficient management across distributed networks. Integrated WAN optimization and dedicated centralized management appliances enable organizations to increase system availability while keeping administrative time and operation costs low.
Note:
Firewall Throughput: 40.0 Gbps
VPN Throughput: 10.0 Gbps
IPS Throughput: 13.0 Gbps
Concurrent Sessions: 10,000,000
New Sessions per Second: 250,000
Hardware
Form Factor: 2U Rack Mount
Dimensions (WxDxH; in): 17.0 x 24.6 x 3.5
Dimensions (WxDxH; cm): 42.5 x 61.5 x 8.8
Weight (lbs): 44.1
Weight (kg): 20.0
Copper Ethernet NICs: Submodel CE0 16x1 GbE, Submodel CE2 32x1 GbE, Submodel CFE 16x1 GbE
1 GbE Fiber NICs (SFP): Submodel CFE 16x1 GbE
10 GbE Fiber NICs (SFP+): Submodel CE0 4x10 GbE, Submodel CE2 8x10 GbE, Submodel CFE 8x10 GbE
Max Storage: 600 GB
Power Supply: Dual
Integrated Switch
Integrated Wi-Fi Access Point
Features
Firewall: Yes
Application Control: Yes
IPS: Yes
Dynamic Routing: Yes
App-Based Provider Selection: Yes
VPN: Yes
SSL Interception: Yes
WAN Optimization: Yes
Web Filter: Yes
NextGen Web Filter: Optional
Malware Protection: Optional
Advanced Threat Detection: Optional
Basic Remote Access:Optional
Premium Remote Access: Optional