ICON Slim Pack

Modern and minimalist. Organize, protect and carry your MacBook and other essentials with ICON Slim Laptop Backback. Features multiple compartments for easy organization and adjustable padded shoulder straps for maximum comfort.

Manufacturer Part Number
CL55557
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions

    19" x 12" x 8.00"

  • Volume

    .04

  • Compatibility

    Up to 15" MacBook Pro, iPad

  • Material

    Durable 840D nylon construction

  • Strap

    Adjustable padded shoulder straps for optimal comfort and ergonomic support.

  • Storage

    Padded faux-fur lined laptop compartment. Secondary compartment offers a series of organizer pockets to hold tech accessories and other small items. Hip-side zippered pockets provide on-the-go access to essential cargo.