M325 IP Phone

Comprised of the M300 base station and one M25 handset, this single cell DECT package forms the basis of a uniquely powerful and expansive mobile telephony solution.

Running up to 20 handsets on the base station, this solution means that there will be enough phones for everyone in a small office environment.

With a range of up to 300 meters outdoors and approximately 50 meters indoors, the base station provides broad coverage, which can be extended by adding up to three snom M5 repeaters to ensure there are no blind spots in a deployment.

snom‘s single cell DECT solution is easy to install and provision and utilizes the same interface as snom desk phones for a comfortable and familiar user experience. The solution is interoperable with the full spectrum of major IP-PBX systems.

No extra licenses are required for additional codecs, features, audio channels, etc. resulting in no unexpected additional costs or surprises.

Manufacturer Part Number
3954
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Protocols

  • SIP (RFC3261)
  • DHCP, NTP
  • HTTP/HTTPS/TFTP
  • LDAP (central Directory)

User Interface

  • 21 keys (including navigation) on M25
  • Configurable high-visibility red LED for
  • call indication / message waiting / battery warning
  • Menu driven interface
  • Reset key on M300
  • Localization (language, time, dial tone)

Security

  • DECT wireless encryption
  • Transport Layer Security (TLS)
  • SRTP (RFC3711), SIPS
  • VLAN
  • Web interface password protection

Phone Features

M300 base station

  • Dimensions: 178 x 120 x 30 mm
  • Input voltage: 5V DC

M25 handset

  • Dimensions: 134 x 42 x 23 mm
  • Input voltage: 5V
  • Hearing aid compatible

Environmental conditions

Ambient temperature: 0° to 40° C (32° to 104°F)
Non-operating temperature: -10° to 45° C
Relative humidity: 5% to 95% noncondensing

Included in delivery:

  • M300 base station
  • M300 power supply
  • M25 handset with 2x AAA batteries
  • M25 charging cradle with power supply
  • Ethernet cable
  • Safety sheets, quick start guide
Color: black
Part numbers: US 00003954

Type Approval

  • EN 301406 (TBR6)
  • IEC60950 -1 (Safety)
  • CSA c-CSA-us / UL60950 - 1
  • EN 301489 (EMC, ESD)
  • RF (EMF, SAR)
  • FCC part 15D, conducted & radiated
  • FCC part 15B
  • RSS213

Part numbers for compatible devices

  • M25 handset US 00003988
  • M65 handset: 00003969
  • M5 repeater: 00003930