SuperServer 5018D-FN4T (Black)

Supermicro's systems based on the Intel® Xeon® processor D System-on-Chip are well-suited for Space-efficient, compact design, less than 10" depth, Best Performance per Watt, Fast to build and deploy.

Manufacturer Part Number
SYS-5018D-FN4T
EAN/UPC
0672042188284,672042188284
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYS-5018D-FN4T:

  • SuperServer 5018D-FN4T (Black)

 
Motherboard


Super X10SDV-8C-TLN4F
 
Processor/Cache

CPU:
  • Intel® Xeon® processor D-1540/1541
  • FCBGA 1667 supported
  • CPU TDP support 45W
  • System-on-Chip

 
System Memory

Memory Capacity:
  • 4x DDR4 DIMM sockets
  • Supports up to 128GB DDR4 ECC RDIMM
  • Supports up to 64GB DDR4 ECC/non-ECC UDIMM

Memory Type:
  • 2133/1866/1600MHz ECC DDR4 SDRAM

DIMM Sizes:
  • 32GB, 16GB, 8GB, 4GB

Memory Voltage:
  • 1.2 V

Error Detection:
  • Corrects single-bit errors
  • Detects double-bit errors
      (using ECC memory)

 
On-Board Devices

SATA:
  • SoC controller for SATA3 (6Gbps) ports

Network Controllers:
  • Dual LAN via Intel® i350-AM2 Gigabit Ethernet
  • Dual LAN via SoC 10GBase-T
  • Virtual Machine Device Queues reduce I/O overhead
  • Supports 10GBASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
  • 1x Realtek RTL8201N PHY (dedicated IPMI)

IPMI:
  • Support for Intelligent Platform Management Interface v.2.0
  • IPMI 2.0 with virtual media over LAN and KVM-over-LAN support

Graphics:
  • BMC integrated ASPEED AST2400

 
Input / Output

SATA:
  • 6x SATA3 (6Gbps) ports

LAN:
  • 2x RJ45 Gigabit Ethernet LAN ports
  • 2x RJ45 10GBase-T ports
  • 1x RJ45 Dedicated IPMI LAN port

USB:
  • 2x USB 3.0 ports (rear)

Serial Port:
  • 1x COM port (header)

DOM:
  • 1x SATA DOM (Disk on Module) power connector

VGA:
  • 1x VGA Port

Others:
  • TPM 1.2 header

: :
Chassis

Form Factor:
  • 1U Rackmount

Model:
  • CSE-505-203B

 
Dimensions and Weight

Height:
  • 1.7" (43mm)

Width:
  • 17.2" (437mm)

Depth:
  • 9.8" (249mm)

Weight:
  • Net Weight: 8 lbs (3.62 kg)
  • Gross Weight: 12 lbs (5.44 kg)

Available Colors:
  • Black

 
Front Panel

Buttons:
  • Power On/Off button
  • System Reset button

LEDs:
  • Power LED
  • Hard drive activity LED
  • 2x Network activity LEDs
  • System Overheat LED
  • Information LED (temp., status)

 
Expansion Slots

PCI-E:
  • 1x PCI-E 3.0 x16 slot slot
  • 1x M.2 PCI-E 3.0 x4, M Key 2242/2280

 
Drive Bays

HDD:
  • 2x 3.5" or 4x 2.5" internal SATA3 hard
      drive bays (optional) *

 
System Cooling

Fans:
  • Passive Heatsink, 40mm chassis fan

 
Power Supply

200W Low Noise AC-DC power supply with PFC
AC Voltage:
  • 100 - 240V, 50-60Hz, 2.6 Amp Max

+5V:
  • 8.0 Amp (max.)

+5V standby:
  • 2.0 Amp (max.)

+12V:
  • 16 Amp (max.)

-12V:
  • 0.5 Amp (max.)

+3.3V:
  • 8.0 Amp (max.)

Certification:
  Gold Certified
 
 
System BIOS

BIOS Type:
  • 64Mb SPI Flash EEPROM with AMI UEFI BIOS

BIOS Features:
  • Plug and Play (PnP)
  • APM 1.2
  • DMI 2.3
  • PCI 2.3
  • ACPI 1.0 / 2.0 / 3.0 / 4.0
  • USB Keyboard support
  • Hardware BIOS Virus protection
  • SMBIOS 2.7.1
  • UEFI
  • RTC (Real Time Clock) Wakeup

 
Operating Environment / Compliance

RoHS
:
  • RoHS Compliant

Environmental Spec.:
  • Operating Temperature: 
       10°C to 35°C (50°F to 95°F)
  • Non-operating Temperature: 
       -40°C to 70°C (-40°F to 158°F)
  • Operating Relative Humidity: 
       8% to 90% (non-condensing)
  • Non-operating Relative Humidity: 
       5% to 95% (non-condensing)