LICENSE FREE OPERATION, 10MW IN EUROPE, 100MW OUTSIDE OF EUROPE
for Live Sound, Club Music, Conferences, Presentation, Seminars and Installations
The DHTTetrad is a professional digital wireless handheld transmitter for license free operation with 10mW in Europe and 100mW outside of Europe. With 24bit, 48kHz audio coding, it provides uncompressed studio-quality transmission and a linear frequency response. It is available in two versions, with D5 or P5 dynamic capsule, perfect for uncompromising vocal performances. 128-bit AES standard encryption prevents tapping of the audio signal, which makes it a perfect companion for high-security conferences.
The DHTTetrad provides digital diversity and an out-of-range warning function to ensure a stable and drop-free signal within the entire operating area. A high/low input gain switch allows optimum level adjustment for clear, distortion-free signals.
Note:
Technical Specification
Radio :