ColorEdge CG318-4K 31.1" (79 cm) Hardware Calibration LCD Monitor

Quadruple the Resolution of Full HD. And Then Some.

The ColorEdge CG318-4K displays the DCI 4K standard (4096 x 2160) which is more than four times that of full HD (1920 x 1080). It's ideal for creating, editing, and referencing with 2D and 3D CGI, VFX, compositing, and color grading.

Large 31.1" Screen


Whether you are creating, editing, or checking your work, this screen offers ample space to focus on 4K content. At a dense 149 ppi, it’s suited for not only video but also photo retouching and printing.

Reproduces 98% of DCI-P3


This wide-gamut monitor faithfully reproduces almost the entire DCI-P3 standard used in digital cinema. It also covers 100% of the Rec. 709, EBU, and SMPTE-C standards and 99% of Adobe RGB. What's more, it reproduces the sky blues and lush greens that standard sRGB monitors cannot.

SelfCalibration Sensor for Hassle-Free Maintenance


Automate your calibration with the SelfCalibration sensor that is housed within the monitor's top bezel and swings down onto the screen only when calibrating. This sensor eliminates the need for a third-party calibration device and works with EIZO’s ColorNavigator 6 and ColorNavigator NX software.

Color Management Software


For individual users such as photographers that require multiple options for monitor profiling and print matching.
More about ColorNavigator 6

Color Management Software


For organizations that want to conduct color management from one location.
More about ColorNavigator NX

True Blacks with 1500:1 Contrast Ratio


In compliance with the DCI standard, the contrast ratio is a high 1500:1. This produces true blacks that are otherwise difficult to display on a typical LCD monitor. Even when viewing the screen from an angle in a dimly-lit studio the dark tones retain their depth. Also, you can prioritize a high brightness and contrast ratio over the screen brightness uniformity by pressing a button on the front of the monitor.
Display of blacks from an angle in a dimly-lit environment

Multiple Inputs


With a single cable, the DCI 4K resolution at 60 Hz is supported by both DisplayPort 1.2 inputs and at 30 Hz by both HDMI inputs.

Consistent Color Display with IPS Panel


A large screen monitor often exhibits color shift when viewed from an angle. With an IPS panel, more than one person can view the screen at once with little change in color or contrast.

Uniformity from Corner to Corner


Fluctuations in brightness and chromaticity on different parts of the screen are a common trait of LCD monitors. To counteract this, EIZO's patented digital uniformity equalizer (DUE) technology ensures a Delta-E difference of 3 or less across the screen when the monitor leaves the factory. DUE also counterbalances the influences that a fluctuating ambient temperature may have on color temperature and brightness to ensure stable image display.





Manufacturer Part Number
CG318-4K-BK
EAN/UPC
0690592039214,690592039214
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cabinet Color: Black
Panel: Type: IPS
Backlight: Wide-Gamut LED
Size: 31.1" / 79 cm (789 mm diagonal)
Native Resolution: 4096 x 2160 (1.9:1 aspect ratio)
Viewable Image Size (H x V): 697.958 x 368.064 mm
Pixel Pitch: 0.1704 x 0.1704 mm
Pixel Density: 149ppi
Grayscale Tones: DisplayPort, HDMI: 1024 tones (a palette of 65281 tones)
Display Colors: DisplayPort, HDMI: 1.07 billion from a palette of 278 trillion
Viewing Angles (H / V, typical): 178°, 178°
Brightness (typical): 350 cd/m2
Recommended Brightness for Calibration: 120 cd/m2 or less
Contrast Ratio (typical): 1500:1
Response Time (typical): 9 ms (Gray-to-gray)
Wide Gamut Coverage (typical): Adobe RGB: 99%, DCI-P3:98%
Video Signals:  
Input Terminals: DisplayPort (with HDCP Ver.1.x), HDMI (with HDCP Ver.1.x, Deep Color)
Digital Scanning Frequency (H / V): DisplayPort: 24.5 - 137.5 kHz, 22.5 - 71.5 Hz
HDMI: 14.5 - 135.5 kHz, 22.5 - 71.5 Hz
USB:  
Function: 1 ports for monitor control
3-port USB hub
Standard: USB 3.0
Power:  
Power Requirements: AC 100 - 240 V, 50 / 60 Hz
Maximum Power Consumption: 140 W
Typical Power Consumption: 54 W
Power Save Mode: Less than 9 W
Standby Mode: Less than 9 W
Power Management: Power Save (DisplayPort: Rev. 1.2)
Self-Calibration: Yes
Features & Functions:  
Brightness Stabilization: Yes
Digital Uniformity Equalizer: Yes
Preset Modes: Color Mode (Custom, Adobe RGB, sRGB, REC709, EBU, SMPTE-C, DCI, REC2020, Calibration)
OSD Languages: English, German, French, Italian, Japanese, Simplified Chinese, Spanish, Swedish, Traditional Chinese
Others: Screen Size (Full Screen, Aspect Ratio, Dot by Dot), Color Adjustment (Brightness, Temperature, Gamma, Color Gamut, Hue, Saturation, Clipping, XYZ Format, Gain, Black Level, Independent 6-Color Control, Reset), Range Extension, HDMI Settings (Noise Reduction, Film Detection, Safe Area Marker, Safe Area Size, Border Color), Auto Input Detection, Menu Rotation, USB CHARGE Port, Power Save, Indicator, Beep, Input Skip, Mode Skip, Signal Switching, Information, DUE Priority, Key Lock, Picture Setup, Signal Format, Zoom, REC709 Gamut warning, All Reset
Physical Specifications:  
Dimensions (Landscape, W x H x D): 735 x 434 - 583 x 245 mm
Dimensions (Without Stand, W x H x D): 735 x 423 x 65.5 mm
Net Weight: 11.3 kg / 24.9 lbs
Dimensions (Landscape with Hood, W x H x D): 754.4 x 443.6 - 592.6 x 361 mm
Net Weight (Without Stand): 8.3 kg / 18.3 lbs
Net Weight (With Hood): 12.2 kg / 36.9 lbs
Height Adjustment Range: 149 mm
Tilt: 35° Up, 5° Down
Swivel: 344°
Hole Spacing (VESA Standard): 100 x 100 mm
Environmental Requirements:  
Operating Temperature: Landscape: 0 - 35 °C
Portrait:0 - 30 °C
Operating Humidity (R.H., non condensing): 20 - 80 %
Certifications & Standards (Please contact EIZO for the latest information.) : CB, CE, TUV/GS, cTUVus, FCC-B, Canadian ICES-003-B, VCCI-B, TUV/Ergonomie, RCM, GOST-R, RoHS, WEEE, CUDO certified mark
Supplied Accessories: AC power cord, signal cables (DisplayPort - DisplayPort, Mini DisplayPort - DisplayPort, HDMI - HDMI), USB cable, setup guide, EIZO LCD Utility Disk (ColorNavigator software, PDF user's manual), adjustment certificate, ScreenCleaner, monitor hood, quick reference, warranty card
Warranty: Five Years 1 2 5

1
 The RGB full pixel failure is zero for up to 12 months after date of purchase based on ISO 9241-307 (pixel failure class I).
2  With current LCD technology, a panel may contain a limited number of missing or flickering pixels.
5  If the monitor is left on continuously over a long period of time, dark smudges or burn-in may appear. To maximize the life of the monitor, we recommend the monitor be turned off periodically.