SlimTouch 510R Mini Keyboard with Smart Card Reader and USB Hubs

Adesso SlimTouch TM510 Mini Keyboard with Smart Card Reader and USB Hubs features a 78 key mini keyboard layout with a built-in smart card reader for banking transactions, identificationsystems, secure web applications, and secure logon. The built-in 2-port USB hub adds easy access and convenience for input devices like flash drives or a mouse. The built-in multi-functional hotkeys allow quick access to your multimedia controls and Internet browser commands. The keys are designed with slimand low-profile Scissor-Switch keys, bringing a more comfortable, quieter, and faster typing experience. This slim & mini keyboardis less than 12” wide and is an impressive space saver fordesktops in homes or offices and ideal for use in POS, kiosks, warehouses, manufacturing environments or anysmall working area.

Built-in Smart Card Reader
The built-in Smart Card Reader brings extra security and ease for banking transactions, identification systems, secure web applications, and secure logon. Due to its secure nature, smartcard keyboards are extensivelty used by industries like banking, healthcare, e-commerce, and government agencies. This device supports multiple international standards including ISO7816 for ICcard standard, PC/SC 2.0 for Windows Smart Card standard, Micro-soft WHQL, EMV for Europay MasterCard Visa standard and USB-IFCCID standard.

Built-in 2-Port USB Hubs for Convenience
2-Port USB  Hubs adds easy access and convenience for input devices like flash drives or a mouse.

Slim, Quiet and Fast Scissor-Switch Keys
The scissor-switch keys not only offer a faster, quietier and more responsive keying experience, but also provides comfort, speed and better tactile feel. The less than 12” wide keyboard offers slim keys and is compact for easy portability

Multimedia and Internet Controls

Control your media player with just one touch using the built-in Multimedia Hotkeys for easy access to your favorite media or website.

Manufacturer Part Number
AKB-510RB
EAN/UPC
0783750006682,783750006682
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Smart Card Reader Specifications:

  • EMV 4.0 Level 1 and PBOC2.0 Level 1 certified
  • Supports USB 2.0 full speed, USB-IF certified
  • Based on ISO7816 implementation
  • Supports PC Smart Card industry standard - PC/SC 2.0
  • Supports Microsoft Smart Card for Windows
  • Meets Microsoft WHQL USB Smart Card Reader requirements.
  • Meets US Federal Information Processing Standards (FIPS) Publication 201 requirements on smart card reder interoperability
  • Supports T0, T1 Protocol
  • Supports ISO7816 Class A, B, and C (5V/3V/1.8V) card
  • Supports EEPROM for USB descriptors customization (PID/VID/iManufacturer/iProduct/Serial Number), Direct Web Page Link, and accessing memory card module
Keyboard Specifications:
Key Layout: 78-Key US Layout
Key Type: Scissor-SwitchTechnology
Connection: USB
Hotkeys: 7 Hotkeys (Play/Pause, Stop, Previous Track, Next Track, Vol.Down, Vol.Up, Mute)
Dimensions: 11.2”x 4.7“ x 0.7”(285 x 120 x 18 mm)
Weight: 1.06 lb.(481 g)