Adesso SlimTouch™ 510 HB Mini Keyboard with USB Hubs features a 78 key mini keyboard layout with a built-in 2-port USB hub adding easy access and convenience for input devices like flash drives or a mouse. Plus, the built-in multi-functional hotkeys allow quick access to your multimedia controls and Internet browser commands. The keys are designed with slim and low-profile Scissor-Switch keys, bringing a more comfortable, quieter, and faster typing experience. This slim & mini keyboard is less than 12” wide and is an impressive space saver for desktops in homes or offices and ideal for use in POS, kiosks, ware houses, manufacturing environments or any small working area.
Built-in 2-Port USB Hubs for Convenience
2-Port USB Hubs adds easy access and convenience for input devices like flash drives or a mouse.
Slim, Quiet and Fast Scissor-Switch Keys
The scissor-switchkeys not only offer a faster, quietier and more responsive keying experience, but also provides comfort, speed and better tactile feel. The less than 12” wide keyboard offers slim keys and is compact for easy portability
Multimediaand Internet Controls
Control your media player with just one touch using the built-in Multimedia Hotkeys for easy access to your favorite media or website
Plug & Play Connectivity
With the Adesso® SlimTouch™ AKB-510HB, you do not have to worry about installing any drivers or additional software! This keyboard works immidiately when plugged into your standard USB port!
Note:
Keyboard Spescifications:
Key Layout: 8-Key US Layout
Key Type: Scissor-SwitchTechnology
Connection: USB
Hotkey: 7 Hotkeys (Play/Pause, Stop, Next Track, Previous Track, Volume Down, VolumeUp, and Mute)
Dimensions: 11.2”x 4.7“ x 0.7”(286 x 121 x 18 mm)
Weight: 1.03 lb. (467 g)
Requirements:
Operating System: Windows®8 / 7 /Vista / XP / 2000
Connectivity Interface: Available USBPort
Includes:
Adesso AKB-510HB
Quick Start Guide