QuickScan I QBT2131 Handheld Barcode Scanner

Long bar codes are commonly used in a variety of applications including, utilities bills, document processing and packaging. These long codes are a challenge for full area imagers to read due to their narrow field of view and shorter depth of field.

The QuickScan QBT2131 imager's extra-wide field of view and extra-long scan line makes reading long bar codes in closer distances much easier. The sharp and highly visible scan line makes the scanner more user-friendly to use, while the enhanced depth of field enables bar codes to be read at an intuitive distance. The stylish design is the signature of the QuickScan series, completing a consistent family appearance.

Featuring Bluetooth® Wireless Technology, the QuickScan QBT2131 imager can transmit data to the host through its base station as well as to any commercial or embedded Bluetooth compliant device.

The QBT2131 linear imager can also be connected to any tablet using either iOS or Android™ operating systems via the Bluetooth HID profile.

Manufacturer Part Number
QBT2131-BK-BTK2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CORDLESS COMMUNICATIONS

BLUETOOTH WIRELESS TECHNOLOGY Piconet: Max. Readers per Radio Receiver Using Commercial Dongle: 7; Using Cradle: 1
PROFILES HID (Human Interface Device)
SPP (Serial Port Profile)
PROTOCOL Bluetooth 3.0 Certified Class 2
Range distances are measured using the base station. Range with connection to other Bluetooth peripherals may show different results.
SECURITY Data Encryption; Scanner Authentication

DECODING CAPABILITY

1D / LINEAR CODES Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
STACKED CODES EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; UPC A/E Composites

ELECTRICAL

BATTERY Battery Type: Lithium-Ion 1400 mAh
Charge Time: External Power: 4 hrs @ 12 VDC; Reads per Charge: 30,000 +
INPUT VOLTAGE 4.75 - 14 VDC

ENVIRONMENTAL

AMBIENT LIGHT 0 - 120,000 lux
DROP RESISTANCE Withstands repeated drops from 1.5 m / 5.0 ft onto a concrete surface.
ESD PROTECTION (AIR DISCHARGE) 16 kV
HUMIDITY (NON-CONDENSING) 90%
PARTICULATE AND WATER SEALING IP42
TEMPERATURE Operating: 0 to 50 °C / 32 to 122 °F
Storage/Transport: -40 to 70 °C / -40 to 158 °F

INTERFACES

INTERFACES Keyboard Wedge / OEM (IBM) USB / RS-232 / USB

PHYSICAL CHARACTERISTICS

COLORS Black
DIMENSIONS 16.3 x 9.1 x 4.1 cm / 6.4 x 3.6 x 1.6 in
WEIGHT Reader: 190 g / 6.7 oz

READING PERFORMANCE

FIELD OF VIEW 56° +/- 2°
LIGHT SOURCE Red LED 610 - 650 nm
PRINT CONTRAST RATIO (MINIMUM) 25%
READ RATE 400 reads / sec.
READING ANGLE Pitch: +/- 65°; Roll (Tilt): +/- 45°; Skew (Yaw): +/- 70°
READING INDICATORS Beeper (Adjustable Tone and Volume); Datalogic ‘Green Spot’ Good Read Feedback; Good Read LED
RESOLUTION (MAXIMUM) 0.102 mm / 4 mils (Linear Codes)

READING RANGES

TYPICAL DEPTH OF FIELD Minimum distance determined by symbol length and scan angle.
Printing resolution, contrast, and ambient light dependent.
4 mils: 3.0 to 11.0 cm / 1.2 to 4.3 in
5 mils: 2.0 to 15.0 cm / 0.8 to 5.9 in
7.5 mils: 2.0 to 25.0 cm / 0.8 to 9.8 in
10 mils: 2.0 to 36.0 cm / 0.8 to 14.2 in
13 mils: 1.0 to 45.0 cm / 0.4 to 17.7 in
20 mils: 4.0 to 70.0 cm / 1.5 to 27.5 in

SAFETY & REGULATORY

AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use.
The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE Complies to China RoHS; Complies to EU RoHS

UTILITIES

DATALOGIC ALADDIN™ Datalogic Aladdin configuration program is available for download at no charge.
OPOS / JAVAPOS JavaPOS Utilities are available for download at no charge.
OPOS Utilities are available for download at no charge.
REMOTE HOST DOWNLOAD Lowers service costs and improves operations.

WARRANTY

WARRANTY 3-Year Factory Warranty