1080p HD IP PTZ Camera QCN8025Z

Protect
Whats yours

For a more professional security experience, this PTZ offers an array of built-in features that automatically adjust images for enhanced clarity. Backlight compensation and digital noise reduction ensure that images appear as clear as possible regardless of surrounding light conditions.

This camera also comes incased in a sturdy all-metal housing, making it ideal for use indoors as well as outdoors in almost any weather. Sturdy mounts ensures a precise and secure placement while protecting sensitive camera wires.

Trust Q-See to help you watch over what matters most.

Manufacturer Part Number
QCN8025Z
EAN/UPC
0645439244498,645439244498
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Camera Type PTZ
Camera Technology IP ONVIF Profile S
Image Sensor size 1/3 inch Sony Exmor
Image Sensor Type CMOS
Image Resolution 1920 x 1080
Megapixels (digital) 2
Effective Pixels 1920 x 1080
Lens Size 4.7mm to 94mm (20X Optical Zoom)
Angle of View (horizontal) 3° to 58°
IR Cut Filter Yes
Night Vision
IR LEDS None
Infrared Wavelength Not Applicable
Min Lux Illumination Color 0.05/B&W 0.005 F1.4 Auto ICR
Night Vision Range Not Applicable
Additional Image Features
Auto Iris None
On Screen Display No
Backlight Compensation Yes: BLC/HLC
Electronic Shutter 1/3s – 1/30,000s
Gain Control Auto/Manual
Wide Dynamic Range DWDR
Noise Reduction Ultra DNR 2D/3D
PTZ
Horizontal Rotation 0-360°
Vertical Tilt 0-90°
Preset and Cruise Patterns 300 Presets, 5 Patterns, 8 Tours, 5 Auto Scan, Auto Pan
Audio
Audio Microphone Supports external microphone
Audio Range Dependent on external microphone
Connectivity
Connector Types RJ45/POE+
External Connections RJ45, Audio in/out, Alarm 2 in 1 out,, SD memory (64GB)
Wireless No
Remote Monitoring
Use as Standalone Yes
Compatible Mobile Devices iPhone/iPad, Android
Compatible Systems NVRs
Power
Power Supply POE+ or 24 V 1.5A
Power Consumption 13W (23W with heater on)
Physical
Weatherproof Yes
IP Rating IP67
Body Construction Metal
Mounting Hardware Screws, wall mount
Weight 5.5 lbs
Dimensions (WxH) 7.5 x 10
Operating Temperature -40°F to 122°F