Color LaserJet Printer Cabinet

The sturdy, matching HP Printer Cabinet lets users optimally position the printer so it is highly accessible while adding storage for extra paper and supplies.

HP Color LaserJet Enterprise M553n B5L24A, HP Color LaserJet Enterprise M553dn B5L25A, HP Color LaserJet Enterprise M553x B5L26A, HP Color LaserJet Enterprise M553dh B5L27A, HP Color LaserJet Managed M553dnm B5L38A, HP Color LaserJet Managed M553xm B5L39A

Manufacturer Part Number
B5L51A
EAN/UPC
0888793231197,888793231197
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Weight
17.2 kg

Minimum dimensions (W x D x H)
884.7 x 867.8 x 292.1 mm

What's in the box
HP Color LaserJet Printer Cabinet; Installation Guide

Warranty
90-day limited warranty (parts only)