Deliver great customer service and improve operational efficiency with a mobile solution driven by a Windows® tablet that works seamlessly with your installed applications.
The durable case helps protect your tablet, accepts a range of third-party payment entry devices,1 and easily docks for an instant fixed POS workspace.
Tailored for your business
Deploy the solution in customer- and associate-facing activities across your business. Assist customers on the go, or enable self-service functionality by mounting the solution on a pole or wall, or docking in a fixed POS.
Pick your payment type
Add your choice of third-party payment devices1 for capturing all major payment methods
including MSR, EMV and NFC. Cradle areas offer compatibility with a range of vendors. Add an optional tether cable1 to connect the case and your device for even more flexibility.
Service on the go
Take POS to your customers—the hand strap makes it easier to handle. Carry as a crossbody with the optional shoulder strap1 and keep your hands free so you can give your customers your complete attention.
Expand what you can do
Use the mobile solution on the go, or create a traditional fixed POS and connect to your suite of peripherals with the HP Retail Expansion Dock for ElitePad.1 For fixed-position activities and additional port replication, add an optional HP ElitePad Dock.
See clearly, do more
Enjoy wide viewing angles on the direct-bonded, outdoor viewable, 10.1-inch diagonal, 1920 x 1200 multi-touch panel with a 16:10 aspect ratio.
Ready to work
Do it all with Windows 8.1 Pro Retail OS,3 a quad-core Intel® AtomTM processor,4 and 4 GB memory. Retain trouble-free access to the tablet’s inputs, ports, and cameras with a case designed exclusively for the HP ElitePad. Rest easy with a tablet that has passed MIL-STD-810G testing.
Note:
System features
Processor family:
Intel® Atom® processor
Chipset:
Chipset integrated on processor
Dimensions and weight
Dimensions (W x D x H):
10.28 x 7.01 x 0.36 in (HP ElitePad 1000); 11.24 x 7.65 x 0.81 in (HP Retail Case)
Weight:
1.5 lb (HP ElitePad 1000); 0.65 lb (HP Retail Case)
(Weight varies by configuration and components. )
Memory
Memory, standard:
4 GB LPDDR3 1067 MHz SDRAM
Storage
Storage:
64 GB eMMC SSD
Graphics
Display:
10.1" diagonal WUXGA UWVA (1920 x 1200), capacitive multi-touch screen with digitizer, Corning® Gorilla® Glass 3 with anti-smudge coating
Graphics:
Integrated Intel® HD Graphics
Expansion features
Ports:
1 headphone/microphone combo jack (on ElitePad)
1 power connector (on ElitePad)
Expansion slots:
1 micro SDXC
1 micro SIM
(Slots are accessible when ElitePad removed from Retail Case)
Camera:
Integrated 1080p with LED (front-facing); 8 MP with LED flash (rear facing)
Special features:
Hand strap (standard); Shoulder sling (optional) 2
Communication features
Sensors:
Accelerometer
eCompass
Gyroscope
Ambient light sensor
Haptics
Wireless:
Broadcom Dual Band Wireless-N 43241 802.11a/b/g/n (2x2) WiFi + Bluetooth® 4 combo
Audio:
HD audio with DTS Sound+, 2 integrated stereo speakers, 2 integrated microphones (dual-microphone array, noise cancelling and beam forming), combo stereo/headphone/microphone jack
Power and operating requirements
Power supply:
10 W Smart A/C adapter
Battery type:
2-cell (30 WHr) Lithium-ion polymer (ElitePad 1000)
Security management
Security management:
HP Client Security
Absolute Data Protect
Device Access Manager with Just-in-Time Authentication
Essential System Updates for Microsoft Windows 8.1 7,8
What's included
Pre-installed software:
HP ePrint Driver
HP Manageability
HP PageLift
PDF Complete
HP WallPaper
System Default Settings
HP PC Hardware Diagnostics UEFI
Buy Office 9