
Powerful Gigabit Wired Connection
Use your existing electrical wiring to extend your Internet access to any room in your house. Just plug the Powerline 1200 into any electrical outlet then plug in your new network connection. It's that easy. With a 1200Mbps speed and Beamforming, the Powerline 1200 is perfect for connecting smart TVs, streaming players, and game consoles. Plus the extra outlet provides power for additional devices.
Get Connected with Powerline
NETGEAR Powerline adapters are ideal for deliver high-speed wired and wireless Internet to every room in the home using existing electrical wiring for all your gaming and streaming activities. It's simple to set up— just plug it in and start playing.
Next Generation Powerline
Extremely fast speed—up to 1200Mbps.
Reliable Network
Connect multiple adapters to expand your gigabit wired or WiFi network reliably.
Wide Coverage
Multiple data streams (MIMO) with beamforming technology offer improved coverage throughout the home.
Plug-and-play
Setup in minutes, no need to configure or install software.
Noise filtered power outlet
Provides an extra outlet and improves the overall powerline network performance.
Push-and-Secure
Encrypts powerline network connections with the touch of a button.
Energy-saving
Automatically powers down when not in use.
Note:
Powerline Technology: Homeplub AV2 compliant
Powerline Performance: 1200 Mbps
WiFi Performance: Not applicable
Number of Ethernet ports: One (1) 10/100/1000Mbps Gigabit Ethernet port on each adapter
Key Features:
Security: Not applicable
Physical Specifications:Package Contents:
Standards:
System Requirements: