BIZ 2400 II QD Headset

The Duo WB Balance offers superior audio performance and durability

The headset uses gold contacts for clearer voice transmission and Neodymium speakers for clearer audio. This translates to fewer misunderstandings and a better service experience for your customers. The headset's durable build makes it a lasting, cost-effective option.

  • A durable choice with a break-proof boom arm
  • Employees enjoy good sound performance with duo speakers  

Manufacturer Part Number
2489-825-209
EAN/UPC
5706991017731,0706487015642,706487015642
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity

Connectivity: QD
Quick Disconnect (QD) option, which requires an additional cord.

Usage:

  • Works with WIFI phones
  • Works with DECT phones
  • Designed to optimize the experience of using a Unified Communications client
  • Connects to a PC and can be used to stream music/sound and for voice calls
  • Works with traditional desk phones

Control Center: No
Control center is not supported by this device


Speakers

Frequency Response: Wideband
Speakers with Wideband/HD Voice frequency response enable realistic reproduction of human voices on optimized digital lines, e.g. IP telephony and Unified Communications

Noise Protection: Peakstop™
Peakstop™ - Eliminates potentially harmful sound spikes

Digital Signal Processing: No
This device does not utilize DSP (Digital Signal Processing)

Listening Mode: Two ears
Offers stereo sound through two speakers (look for Duo or Stereo)


Microphone

Microphone Type: Noise Canceling
Enhances call clarity by eliminating background noise from the office.

Microphone Sensitivity: Standard (E-STD)
Standard (STD) variation microphone sensitivity is comparable to a normal telephone receiver and is used in most telephone devices.

Boom Arm Type: Flex
Noise-cancelling microphone with excellent noise reduction - great for open, loud office environments. The boom arm can be adjusted to the user.

Mute function: No
There is no option to "mute/unmute" a conversation directly from the device

Noise Protection: Peakstop™
Peakstop™ - Eliminates potentially harmful sound spikes


Design

Wearing Style: Headband
A headband is a fully adjustable, over-the-head wearing style

Ear Cushion Type: Leatherette S
Small (S) leatherette ear cushions


Remote Call Control

Jabra PC Suite:
 No
This device does not have Jabra PC Suite


Certification and Standards

Certifications:
 Unify
Certified by Unify