BIZ 2400 Mono Headband, Ultra Noise Canceling, LS

For the noisiest of environments

The Jabra Biz 2475 is intended for the loudest of office environments, such as call centers and open office environments. 

  • Employees can choose the wearing style that works best for them
  • Keeps background noises from disrupting conversations with customers
  • A durable choice with a break-proof boom arm

 The ultra noise canceling technology helps your employees’ voice carry, so they can speak at a normal, professional level and still be heard by the customer.

Manufacturer Part Number
2406-720-209
EAN/UPC
0706487015598,706487015598,5706991017687
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity          

Connectivity: QD
Quick Disconnect (QD) option

 Usage

  • Works with WI-FI phones
  • Designed to optimise the experience of using a Unified Communications client
  • Works with DECT phones
  • Connects to a PC and can be used to stream music/sound and for voice calls
  • Works with traditional desk phones
Control Centre: No
Control centre is not supported by this device

Jabra PC Suite:
 No
This device does not have Jabra PC Suite


Speakers

Frequency Response: Narrowband
Speakers with a narrowband frequency response are capable of producing sound in a range well suited for traditional analogue phone lines

Noise Protection: Peak stop
PeakStop

Digital Signal Processing: No
This device does not utilize DSP (Digital Signal Processing)

Listening Mode: One ear
Offers mono sound through one speaker


Microphone

Microphone Type: Ultra noise cancel
The type of microphone or microphones that a device is equipped with

Microphone Sensitivity: Low (E-LS)
Low (LS) microphone sensitivity is the quietest microphone transmission of our headsets; it is used mainly on specific telephone devices with their own high amplification or on our headset amplifiers.

Boom-Arm Type: Flex
Noise-cancelling microphone with excellent noise reduction - great for open, loud office environments. The boom arm can be adjusted to the user.

Mute function: No
There is no option to "mute/unmute" a conversation directly from the device


Design

Wearing Style: Headband
A headband is a fully adjustable, over-the-head wearing style

Ear Cushion Type: Leatherette S
Small (S) leatherette ear cushions


Remote Call Control

Jabra PC Suite: No
This device does not have Jabra PC Suite