BIZ 2400, 3-in-1, WB Balance

The flagship of corded headsets


The Jabra Biz 2400 corded headsets give you maximum flexibility for your business.

  • Employees can choose the wearing style that works best for them
  • Keeps background noises from disrupting conversations with customers
  • A durable choice with a break-proof boom arm

The mono version comes with three different wearing styles, giving your employees the freedom of choice and ensuring quick user adoption. Its noise canceling features filter out background noise, helping you create a more professional environment for your employees and customers.

Manufacturer Part Number
2486-820-209
EAN/UPC
0706487015611,706487015611,5706991017700
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Connectivity

    • Connectivity: QD

      Quick Disconnect (QD) option

    • Usage:

      • Works with DECT phones
      • Designed to optimise the experience of using a Unified Communications client
      • Works with WI-FI phones
      • Connects to a PC and can be used to stream music/sound and for voice calls
      • Works with traditional desk phones

    • Control Centre: No

      Control centre is not supported by this device

    • Jabra PC Suite: No

      This device does not have Jabra PC Suite

  • Speakers

    • Frequency Response: Wideband

      Speakers with Wideband/HD Voice frequency response enable realistic reproduction of human voices on optimised digital lines, e.g. IP telephony and Unified Communications

    • Noise Protection: Peak stop

      PeakStop™

    • Digital Signal Processing: No

      This device does not utilise DSP (Digital Signal Processing)

    • Listening Mode: One ear

      Offers mono sound through one speaker

  • Microphone

    • Microphone Type: Noise-cancelling

      Enhances call clarity by eliminating background noise from the office.

    • Microphone Sensitivity: Standard (E-STD)

      Standard (STD) variation microphone sensitivity is comparable to a normal telephone receiver and is used in most telephone devices.

    • Boom-Arm Type: Flex

      Noise-cancelling microphone with excellent noise reduction - great for open, loud office environments. The boom arm can be adjusted to the user.

    • Mute function: No

      There is no option to "mute/unmute" a conversation directly from the device

  • Design

    • Wearing Style:

      • Earhook or Over the ear is a flexible earhook that gently and comfortably holds the receiver to your ear
      • A headband is a fully adjustable, over-the-head wearing style
      • Interchangeable 3-in-1 offers you three wearing styles in one headset: headband, neckband or earhook

    • Ear Cushion Type: Leatherette S

      Small (S) leatherette ear cushions

  • Remote Call Control

    • Jabra PC Suite: No

      This device does not have Jabra PC Suite