BIZ 2400 Duo, Noise Canceling, STD

The BIZ™ 2400 is designed for noisy office environments.

It enables you to create a professional environment even in an open seating plan, with its noise-cancelling technology.

  • A durable choice with a break-proof boom-arm
  • Employees enjoy good sound performance with duo speakers

The microphone filters out background noises, creating a quiet oasis for your employees' phone conversations. The duo speaker version ensures your employees will hear conversations clearly.

Manufacturer Part Number
2409-820-204
EAN/UPC
5706991017649
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Connectivity

    • Connectivity: QD

      Quick Disconnect (QD) option

    • Usage:

      • Connects to a PC and can be used to stream music/sound and for voice calls
      • Works with traditional desk phones
      • Works with WI-FI phones
      • Works with DECT phones

    • Control Centre: No

      Control centre is not supported by this device

    • Jabra PC Suite: No

      This device does not have Jabra PC Suite

  • Speakers

    • Frequency Response: Narrowband

      Speakers with a narrowband frequency response are capable of producing sound in a range well suited for traditional analogue phone lines

    • Noise Protection: Peak stop

      PeakStop™

    • Digital Signal Processing: No

      This device does not utilise DSP (Digital Signal Processing)

    • Listening Mode: Two ears

      Offers stereo sound through two speakers (look for Duo or Stereo)

  • Microphone

    • Microphone Type: Noise-cancelling

      Enhances call clarity by eliminating background noise from the office.

    • Microphone Sensitivity: Standard (E-STD)

      Standard (STD) variation microphone sensitivity is comparable to a normal telephone receiver and is used in most telephone devices.

    • Boom-Arm Type: Flex

      Noise-cancelling microphone with excellent noise reduction - great for open, loud office environments. The boom arm can be adjusted to the user.

    • Mute function: No

      There is no option to "mute/unmute" a conversation directly from the device

  • Design

    • Wearing Style: Headband

      A headband is a fully adjustable, over-the-head wearing style

    • Ear Cushion Type: Leatherette S

      Small (S) leatherette ear cushions

  • Remote Call Control

    • Jabra PC Suite: No

      This device does not have Jabra PC Suite