Surface 3 Type Cover (Bright Blue)

Transform your Surface 3 into a premium laptop with Surface 3 Type Cover. It's enhanced with magnetic stability to keep the keyboard steady—regardless of where you’re working.

Manufacturer Part Number
A7Z-00002
EAN/UPC
0885370891805,885370891805
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported platforms

Surface 3

Dimensions

10.5 x 7.40 x 0.19 inches (268 x 188 x 4.9 mm) 

Weight 

<0.58 pounds (<265 grams) 

Available colors

Black
Bright Blue
Red
Dark Blue
Bright Red

Keys

Activation: Moving (mechanical) keys
Layout: QWERTY, full row of function keys (F1 – F12)
Dedicated buttons for Windows shortcuts and media controls

Interface

Magnetic

Sensors 

Accelerometer 

Warranty

1-year limited hardware warranty