Mobile Media Conference Computer / TV Display Cart

The AMRM6 mobile computer or Television Display Cart enables great flexibility for your presentation needs.  No more static positioning of your TV or Computer Displays, move it to were you need it with ease.

This Amer Mobile Display Cart supports a 600 x 400mm VESA pattern to mount TVs and other displays. The Display module can be swiveled, tilted and rotated allowing creative flexibility. A device tray and storage bin are also included for organization. This system is height adjustable with a touch lift, allowing for the display to be adjusted to your desired presentation height or to aid in transport through doorways and other obstacles. A powered model called the AMRM6E is available for those needing a powered lift.

The TV/Monitor panel support size is 32” to 65” and the TV/Monitor panel weight support is 22.2 to 77.35 lbs (10-35kg). Making this unit ideal for 32”, 39”, 40”, 42”, 46”, 47”, 48”, 49”, 50”, 55”, 58”, 60”, 62” and any other TV / panel sizes up to 65”

Manufacturer Part Number
AMRM6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Complete System

  • Net Weight:  66.66 lbs (30.30kg)
  • Packaged Dimension (W*H*D): 1545x383x392mm 60.83”x15.08”x15.43”

Display System
  • Hinge Module
    • Tilt +/-15°
    • Pivot 360°
    • Torque Adjust: Yes
  • VESA Support
    • Max.Mount Pattern: 600x400mm
    • Display Type: Single Monitor
    • Panel Size Support: 26”~52” suggested
    • Support Weight (Range): 10~35 kg (22.2~77.35 lbs)

Base System

  • Caster
    • Material: Aluminum Alloy/Plastic
    • No. 4
    • Locking/Break: Front 2
  • Main Lift
    • Lift Handle:  Yes
    • Height Adjust Range 19.7” (500 mm)
    • Tension Torque Adjust: Yes
  • Cable Management:  Yes
  • Accessories:  Options(see Precommended)



Warranty and Support
Warranty: 3 Years
Support: Free technical support (phone/email)