OC Series X99A MPOWER Desktop Motherboard

  • Supports New Intel® Core™ i7 processors Extreme Edition in LGA 2011-3 socket
  • Supports Quad Channel DDR4-3333(OC) Memory
  • USB 3.1: Delivering speeds up to 10Gb/s, USB 3.1 offers performance twice as fast as a regular USB 3.0 connection. 
  • Turbo M.2: delivering next generation M.2 Gen3 x4 performance with transfer speeds up to 32 Gb/s
  • SATA Express + USB 3.1 + SATA 6Gb/s
  • Multi-GPU: NVIDIA Quad SLI & AMD Quad CrossFire Support
  • OC Engine: For More Flexible BCLK Adjustments
  • OC Certified: Military Class Burn-in Test Passed
  • Enhanced Thermal Design
  • Easy to Disable the VGA Card
  • Guard-Pro: Improved Protection and Power Efficiency
  • Military Class 4: Top Quality & Stability
  • OC Essentials: Convenient Set Of Overclocking Tools While Breaking World Records
  • Intel® Gigabit LAN: Always connected with Intel® Gigabit LAN networking
  • OC Genie 4: Overclock in 1 Second
  • Click Bios 4: Easily Fine-Tune Your System

Manufacturer Part Number
X99A MPOWER
EAN/UPC
0824142114285,824142114285
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU 

• Supports New Intel® Core™ Processors for the Socket LGA2011-3
Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

• Intel® X99 Express Chipset

Main Memory

• Support eight DDR4 DIMMs 2133/2200*/2400*/2600*/2666*/2750*/3000*/3110*/3333*(OC) DRAM (128GB Max)
- Supports Quad-Channel mode
- Supports non-ECC, un-buffered memory
- Supports Intel® Extreme Memory Profile (XMP)

Slots

• 4x PCIe 3.0 x16 slots (PCI_E1,3,5,6), support up to 3-way mode
- 1-way mode: x16/ x0/ x0/ x0
- 2-way mode: x16/ x16/ x0/ x0*, 16/ x8/ x0/ x0**
- 3-way mode: x16/ x16/ x0/ x8*, x8/ x8/ x8/ x0**

• 2x PCIe 2.0 x1 slots (PCI_E2,4)

* For the CPU that supports 40 PCIe lanes
** For the CPU that supports 28 PCIe lanes

On-Board SATA

• Intel X99 Express Chipset
• 10x SATA 6Gb/s ports (2x ports reserved for SATA Express port)*
- SATA1~6 support RAID 0, RAID 1, RAID 5 and RAID 10
- SATA7~10 ports only support IDE mode and AHCI mode.
- Supports Intel® Smart Response Technology (Windows 7/ 8/ 8.1)
• 1x SATA Express port*
• 1x M.2 port, supports M.2 SATA 6Gb/s module* or M.2 PCIe module up to 32Gb/s speed**
-  M.2 port supports 4.2cm/ 6cm/ 8cm length module
- M.2 PCIe module does not support RAID 0, RAID1, RAID 5 and RAID 10.


* The SATA Express port/ SATA5~6 ports will be unavailable when installing the M.2 SATA interface module in the M.2 port.
** Intel RST does not support PCIe M.2 SSD with Legacy ROM.

USB

• Intel X99 Express Chipset
- 6 x USB 3.0 ports (2 ports on the back panel, 4 ports available through the internal USB connectors)
- 6 x USB 2.0 ports (2 ports on the back panel, 4 ports available through the internal USB connectors**) 

• VIA VIA805 Chipset
- 4 x USB 3.0 ports on the back panel

• ASMedia ASM1142 Chipset
- 2 x USB 3.1 ports on the back panel
*Internal JUSB1 connector supports MSI Super Charger.

Audio

• Realtek® ALC1150 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output 

LAN

• 1x Intel I210-AT Gigabit LAN controller 

Multi-GPU

• Supports 3-Way AMD CrossFire™ Technology*
• Supports 3-Way NVIDIA® SLI™ Technology
*Supports Windows 7 and Windows 8/8.1.

Internal I/O Connectors

- 1 x 24-pin ATX power connector
- 1 x 8-pin ATX 12V power connector
- 1 x 4-pin ATX 12V power connector
- 10 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 2 x USB 3.0 connector (supports additional 4 USB 3.0 ports)
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Clear CMOS jumper
- 1 x Front panel audio connector
- 2 x System panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x GO2BIOS button
- 1 x Power button
- 1 x Reset button
- 2 x Base Clock control buttons
- 1 x OC Genie button
- 1 x Multi-BIOS switch
- 1 x OC Genie mode switch
- 1x Slow mode booting switch
- 1x Slow mode booting jumper
- 1 x 2-Digit Debug Code LED

Back Panel I/O Ports

- 1 x PS/2 keyboard/mouse combo port
- 1 x Clear CMOS button
- 1 x Optical S/PDIF-out  port
- 2 x USB 2.0  ports
- 6 x USB 3.0  ports
- 2 x USB 3.1  ports
- 1 x RJ45 LAN jack
- 1 x 5 in 1 OFC audio jack

BIOS

• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications. 

Dimension

• 30.48cm(L) x 24.38cm(W) ATX Form Factor

Mounting

• 9 mounting holes.