Z97A GAMING 9 ACK Desktop Motherboard

DOMINATE, CONQUER , DESTROY

  • Supports 4th and 5th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1150 socket
  • Supports DDR3-3300(OC) Memory
  • USB 3.1: Delivering speeds up to 10Gb/s, USB 3.1 offers performance twice as fast as a regular USB 3.0 connection. 
  • ACK: Use Killer DoubleShot Pro to combine Killer WIFI with Killer LAN for the best online gaming experience
  • M.2 + USB 3.1 + SATA 6Gb/s
  • Xtreme Audio DAC: Experience the Purest Sound Quality
  • Audio Boost 2: Reward Your Ears with True Quality
  • USB Audio Power: Serve Stable 5V Power & Better Signal Transmission over USB
  • XSplit Gamecaster: Show off Your Skills and Achievements
  • Guard-Pro: Improved Protection and Power Efficiency
  • Gaming App: Boost Your Frame Rate
  • OC Genie 4: Overclock in 1 Second
  • Click BIOS 4: Easily Fine-tune Your System
  • Multi-GPU: NVIDIA SLI & AMD CrossFire Support
  • Sound Blaster Cinema 2: Realistic Surround Sound Experience
  • Gaming Device Port: Optimized with Triple Gold-plating for High Polling Rate Gaming Devices

Manufacturer Part Number
Z97A GAMING 9 ACK
EAN/UPC
0824142114575,824142114575,4719072391980
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU 

  • Supports 4th and 5th Generation Intel® Core™ Processors, and Intel® Pentium® and Celeron® Processors for Socket LGA1150

Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

  • Intel® Z97 Express Chipset


Main Memory

  • Support four DDR3 1066/1333/1600/1866*/2000*/2133*/2200*/2400*/2600*/2666*/2800*/3000*/3100*/3200*/3300*(*OC) MHz DRAM, 32GB Max
    • Dual channel memory architecture
    • Supports Intel® Extreme Memory Profile (XMP)
    • Supports non-ECC, un-buffered memory


Slots

  • 3 x PCIe 3.0 x16 slots, (support x16, x8/x8, x8/x4/x4 modes)
  • 3 x PCIe 2.0 x1 slots


Onboard Graphics

  • 1 x HDMI port, supporting a maximum resolution of 4096x2160@24Hz/ 2560x1600@60 Hz
  • 1 x DisplayPort, supporting a maximum resolution of 4096x2304@24Hz/ 2560x1600@60Hz/ 3840x2160@60Hz/1920x1200@60Hz


Multi-GPU Support

  • Supports 3-Way AMD® CrossFire Technology*
  • Supports 2-Way NVIDIA® SLI Technology

* Supports Windows 7 and Windows 8/ 8.1.


On-Board SATA

  • Intel Z97 Express Chipset
    • 6 x SATA 6Gb/s ports (SATA1~6)
    • 1 x M.2 port*
    • M.2 port supports M.2 SATA 6Gb/s module
    • M.2 port supports M.2 PCIe module up to 10Gb/s speed**
    • M.2 port supports 4.2cm/ 6cm/ 8cm length module
    • Supports RAID 0, RAID1, RAID 5 and RAID 10***
    • Supports Intel® Smart Response Technology, Intel® Rapid Start Technology and Intel® Smart Connect Technology****
  • ASMedia ASM1061 Chipset
    • - 2 x SATA 6Gb/s ports (SATA7~8)

* The SATA5 and SATA6 ports will be unavailable when installing a module in the M.2 port.
** Intel RST does not support PCIe M.2 SSD with Legacy ROM.
*** M.2 PCIe interface does not support RAID 0, RAID1, RAID 5 and RAID 10.
**** Supports Intel Core processors on Windows 7 and Windows 8/ 8.1


USB

  • Intel Z97 Express Chipset
    • 4 x USB 3.0 ports available through the internal USB connectors
    • 6 x USB 2.0 ports (2 ports on the back panel, 4 ports available through the internal USB connectors*)
  • ASMedia ASM1074 Chipset
    • 6 x USB 3.0 ports on the back panel
  • ASMedia ASM1142 chipset
    • 2 x USB 3.1 ports on the back panel

* Internal JUSB1 connector supports MSI Super Charger.
 

Audio
  • Realtek® ALC1150 Codec
    • 7.1-Channel High Definition Audio
    • Supports S/PDIF output
  • CMedia CM6631A (for JAUD1)
    • USB 2.0 High speed audio


LAN

  • 1x Killer E2205 Gigabit LAN controller*

* The Killer Network Manager is only available for Windows 7 and Windows 8/ 8.1 currently. The supported drivers for other operating systems would be available on the website if provided by vendor.

Wireless LAN

  • Killer Wireless 1525 module.
    • Supports 2x2 802.11a/b/g/n/ac with advanced features
    • Supports 20/40MHz at 2.4GHz and 20/ 40/ 80MHz at 5GHz

 
Bluetooth

  • Killer Wireless 1525 module.
    • Supports Bluetooth v4.1

Internal I/O Connectors
  • 1 x 24-pin AT x main power connector
  • 1 x 8-pin AT x 12V power connector
  • 8 x SATA 6Gb/s connectors
  • 1 x M.2 port
  • 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
  • 2 x USB 3.0 connectors (supports additional 4 USB 3.0 ports)
  • 2 x 4-pin CPU fan connectors
  • 3 x 4-pin system fan connectors
  • 1 x TPM module connector
  • 1 x Front panel audio connector
  • 1 x Direct audio power connector
  • 2 x System panel connectors
  • 1 x Chassis Intrusion connector
  • 1 x Clear CMOS jumper
  • 9 x V-Check connectors
  • 1 x Power button
  • 1 x Reset button
  • 1 x OC Genie button
  • 1 x Multi-BIOS switch
  • 1 x Slow mode booting jumper
  • 1 x Audio power switch
  • 1 x Wi-Fi/Bluetooth module connector
  • 1 x 2-Digit Debug Code LED


Back Panel I/O Ports

  • 1 x PS/2 keyboard/ mouse combo port
  • 2 x USB 2.0 ports
  • 1 x Clear CMOS button
  • 6 x USB 3.0 ports
  • 2 x USB 3.1 ports
  • 1 x LAN (RJ45) port
  • 1 x Optical S/PDIF-Out connector
  • 1 x HDMI port
  • 1 x DisplayPort
  • 6 x OFC audio jacks

BIOS
  • The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
  • The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications. 


Dimension

  • 12 in. x 9.6 in. (30.5 cm x 24.4 cm) ATX Form Factor


Mounting

  • 9 mounting holes.