X99A SLI PLUS Desktop Motherboard

  • Supports New Intel® Core™ i7 processors Extreme Edition in LGA 2011-3 socket
  • Supports Quad Channel DDR4-3333(OC) Memory
  • USB 3.1: Delivering speeds up to 10Gb/s, USB 3.1 offers performance twice as fast as a regular USB 3.0 connection.
  • Turbo M.2: delivering next generation M.2 Gen3 x4 performance with transfer speeds up to 32 Gb/s
  • SATA Express + USB 3.1 + SATA 6Gb/s
  • Multi-GPU: NVIDIA Quad SLI & AMD Quad CrossFire Support
  • OC Engine: For More Flexible BCLK Adjustments
  • USB Steel Power: Super Stable 5V Power & Better Signal Transmission over USB
  • Intel® Gigabit LAN: Always connected with Intel® Gigabit LAN networking
  • Guard-Pro: Improved Protection and Power Efficiency
  • Military Class 4: Top Quality & Stability
  • OC Genie 4: Overclock in 1 Second
  • Click BIOS 4: Easily Fine-tune Your System
  • Command Center: Control & Customize Your PC Settings

Manufacturer Part Number
X99A SLI PLUS
EAN/UPC
0824142114087,824142114087
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports New Intel® Core™ i7 Processor Extreme Edition for LGA2011-3 Socket.
Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

• Intel® X99 Express Chipset

Main Memory

• Support eight DDR4 DIMMs 2133/2200(OC)/2400(OC)/2600(OC)/2666(OC)/2750(OC)/3000(OC)/3110(OC)/3333(OC) MHz, up to 128GB Max.
- Supports Quad-Channel mode
- Supports non-ECC, un-buffered memory
- Supports Intel® Extreme Memory Profile (XMP)

Slots

• 4 x PCIe 3.0 x16 slots, support up to 3-way mode
- 1-way mode: x16/ x0/ x0/ x0
- 2-way mode: x16/ x16/ x0/ x0*, 16/ x8/ x0/ x0**
- 3-way mode: x16/ x16/ x0/ x8*, x8/ x8/ x8/ x0**
• 2 x PCIe 2.0 x1 slots

* For the CPU that supports 40 PCIe lanes
** For the CPU that supports 28 PCIe lanes

Multi-GPU Support

• Supports 3-Way NVIDIA® SLI™ Technology 
• Supports 3-Way AMD® CrossFire™ Technology*
* Supports Windows 7 and Windows 8/ 8.1

On-Board SATA

• Intel® X99 Express Chipset

• 10 x SATA 6Gb/s ports (2x ports reserved for SATA Express port)*

- SATA1~6 support RAID 0, RAID 1, RAID 5 and RAID 10

- SATA7~10 ports only support IDE mode and AHCI mode.

- Supports Intel® Smart Response Technology (Windows 7/ 8/ 8.1)

• 1 x SATA Express port*

• 1 x M.2 port, supports M.2 SATA 6Gb/s module* or M.2 PCIe module up to 32Gb/s speed**

- M.2 port supports 4.2cm/ 6cm/ 8cm length module

- M.2 PCIe module does not support RAID 0, RAID1, RAID 5 and RAID 10.

* The SATA Express port or SATA5~6 ports will be unavailable when installing the M.2 (Gen2 x2 mode) module in the M.2 port.

** Intel RST does not support PCIe M.2 SSD with Legacy ROM.

USB

• Intel X99 Express Chipset

- 6 x USB 3.0 ports (2 ports on the back panel, 4 ports available through the internal USB 3.0 connectors*)

- 6 x USB 2.0 ports (2 ports on the back panel, 4 ports available through the internal USB 2.0 connectors)
 

• ASMedia ASM1142

- 2 x USB 3.1 ports on the back panel

• VIA VL805

- 4 x USB 3.0 ports on the back panel

* Internal JUSB1 connector supports MSI Super Charger.

Audio

• Realtek® ALC892 Codec

- 7.1-Channel High Definition Audio

- Supports S/PDIF output

LAN

• 1 x Intel I218 Gigabit LAN 

Internal I/O Connectors

- 1 x 24-pin AT x main power connector

- 1 x 8-pin AT x 12V power connector

- 10 x SATA 6Gb/s connectors

- 1 x SATA E xpress connector

- 1 x M.2 connector

- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)

- 2 x USB 3.0 connectors (supports additional 4 USB 3.0 ports)

- 2 x 4-pin CPU fan connectors

- 3 x 4-pin system fan connectors

- 1 x Front panel audio connector

- 2 x System panel connectors

- 1 x TPM module connector

- 1 x Chassis Intrusion connector

- 1 x Clear CMOS jumper

- 1 x Slow mode booting jumper

- 1 x Power button

- 1 x Reset button

- 1 x OC Genie button

- 1 x Multi-BIOS switch

Back Panel I/O Ports <

- 1 x PS/2 keyboard/ mouse combo port

- 2 x USB 2.0 ports

- 1 x Clear CMOS button

- 6 x USB 3.0 ports

- 2 x USB 3.1 ports

- 1 x LAN (RJ45) port

- 1 x Optical S/PDIF OUT connector

- 5 x OFC audio jacks

BIOS

• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications.

• 12 in. x 9.6 in. (30.5 cm x 24.4 cm) ATX Form Factor

Mounting


• 9 mounting holes