OC Series X99A XPOWER AC Desktop Motherboard

  • Supports New Intel® Core™ i7 processors Extreme Edition in LGA 2011-3 socket
  • Supports Quad Channel DDR4-3333(OC) Memory
  • USB 3.1: Delivering speeds up to 10Gb/s, USB 3.1 offers performance twice as fast as a regular USB 3.0 connection
  • Turbo M.2: Delivering next generation M.2 Gen3 x4 performance with transfer speeds up to 32 Gb/s
  • SATA Express + USB 3.1 + SATA 6Gb/s
  • 4-way Multi-GPU: 4-way NVIDIA SLI & AMD CrossFire Support
  • OC Engine: For More Flexible BCLK Adjustments
  • OC Certified: Military Class Burn-in Test Passed
  • Enhanced Thermal Design
  • V-Check Points 2: 3 multi-meters at the same time
  • CeaseFire: Easily Disable PCI Express Slots Using An Onboard Switch
  • Guard-Pro: Improved Protection and Power Efficiency
  • Military Class 4: Top Quality & Stability
  • OC Essentials: Convenient Set Of Overclocking Tools While Breaking World Records
  • OC Genie 4: Overclock in 1 Second
  • Click BIOS 4: Easily Fine-tune Your System
  • Wi-Fi 802.11AC with speeds up to 867Mbps, Bluetooth 4.0

Manufacturer Part Number
X99A XPOWER AC
EAN/UPC
0824142114056,824142114056
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Supports New Intel® Core™ i7 Processors Extreme Edition for LGA 2011-3 Socket

Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

  • Intel® X99 Express Chipset


Main Memory

  • Support eight DDR4 DIMMs 2133/2200(OC)/2400(OC)/2600(OC)/2666(OC)/2750(OC)/3000(OC)/3110(OC)/3333(OC)DRAM (128GB Max)                                                          
    • Supports Quad-Channel mode
    • Supports non-ECC, un-buffered memory
    • Supports Intel® Extreme Memory Profile (XMP)
    • Supports RDIMM 1Rx8 memory module(Operates in non-ECC mode)

Slots

  • 5 x PCIe 3.0 x16 slots (PCI_E1~E4, PCI_E6), support up to 4-way mode
    • 1-way mode: x16/ x0/ x0/ x0/ x0
    • 2-way mode: x16/ x0/ x0/ x16/ x0*, x16/ x0/ x0/ x8/ x0**
    • - 3-way mode: x16/ x0/ x0/ x16/ x8*, x8/ x8/ x0/ x8/ x0**
    • - 4-way mode: x8/ x8/ x0/ x16/ x8*, x8/ x8/ x0/ x8/ x4**
  • 1 x PCIe 2.0 x1 slot (PCI_E5)

* For the CPU that supports 40 PCIe lanes
** For the CPU that supports 28 PCIe lanes


Multi-GPU Support

  • Supports 4-Way AMD® CrossFireTM Technology*
  • Supports 4-Way NVIDIA® SLI™ Technology (For the CPU that supports 40 PCIe lanes)
  • Supports 3-Way NVIDIA® SLI™ Technology (For the CPU that supports 28 PCIe lanes)

* Supports Windows 7 and Windows 8/ 8.1

Storage

  • Intel X99 Express Chipset
  • 10x SATA 6Gb/s ports (2x ports reserved for SATA Express port)*
    • SATA1~6 support RAID 0, RAID 1, RAID 5 and RAID 10
    • SATA7~10 ports only support IDE mode and AHCI mode.
    • Supports Intel® Smart Response Technology (Windows 7/ 8/ 8.1)
  • 1 x SATA Express port*
  • 1 x M.2 port, supports M.2 SATA 6Gb/s module* or M.2 PCIe module up to 32Gb/s speed**
    • M.2 port supports 4.2cm/ 6cm/ 8cm length module
    • M.2 PCIe module does not support RAID 0, RAID1, RAID 5 and RAID 10.
* The SATA Express port or SATA5~6 ports will be unavailable when installing the M.2 (Gen2 x2 mode) module in the M.2 port.
** Intel RST does not support PCIe M.2 SSD with Legacy ROM.

USB

  • Intel X99 Express Chipset
    •  4 x USB 3.0 ports available through the internal USB connectors*
    • 7x USB 2.0 ports (2 ports on the back panel, 5 ports available through the internal USB connectors*)
  • 2 x ASMedia ASM1074 Chipset
    • 8x USB 3.0 ports on the back panel
       
  • ASMedia ASM1142 Chipset
    • 2x USB 3.1 ports on the back panel

* Internal JUSB1 connector supports MSI Super Charger.

Audio

  • Realtek® ALC1150 Codec
    • - 7.1-Channel High Definition Audio
    • - Supports S/PDIF output

 
LAN 

  • 1 x Intel I218-V Gigabit LAN - Dual interconnect between the integrated Media Access Controller (MAC) and physical layer (PHY)
  • 1 x Intel I210-AT Gigabit LAN controller

WIreless LAN

  • Wi-Fi/Bluetooth expansion module with Intel Dual Band Wireless-AC 7260 chip.
    • Supports Wi-Fi 802.11 a/b/g/n/ac, dual band (2.4GHz, 5GHz) up to 867 Mbps speed.

 
Bluetooth

  • Wi-Fi/Bluetooth expansion module with Intel Dual Band Wireless-AC 7260 chip.
    • Supports Bluetooth v4.0 (includes BLE* and Bluetooth 3.0+HS)

* BLE: Bluetooth Low Energy
 

Internal I/O Connectors

  • 1 x 24-pin AT x main power connector
  • 1 x 8-pin AT x 12V power connector
  • 1 x 4-pin AT x 12V power connector
  • 1 x 4-pin flat AT x 12V power connector*
  • 10 x SATA 6Gb/s connectors
  • 3 x USB 2.0 connectors (supports additional 5 USB 2.0 ports)
  • 2 x USB 3.0 connectors (supports additional 4 USB 3.0 ports)
  • 2 x 4-pin CPU fan connectors
  • 5 x 4-pin system fan connectors
  • 1 x Clear CMOS jumper
  • 1 x Front panel audio connector
  • 2 x System panel connectors
  • 1 x TPM module connector
  • 1 x Chassis Intrusion connector
  • 9 x V-Check connectors
  • 1 x GO2BIOS button
  • 1 x Power button
  • 1 x Reset button
  • 2 x Base Clock control buttons
  • 2 x CPU Ratio control buttons
  • 1 x OC Genie button
  • 1 x Discharge button
  • 1 x Multi-BIOS switch
  • 1 x OC Genie mode switch
  • 1 x Slow mode switch
  • 1 x Base Clock step swtich
  • 1 x PCIe CeaseFire switch
  • 1 x 2-Digit Debug Code LED
  • 1 x Wi-Fi/Bluetooth module connector
* Provides additional power to PCIe  x16 slots


Back Panel I/O Ports

 

  • 1 x PS/2 port
  • 2 x USB 2.0 ports
  • 1 x Clear CMOS button
  • 8 x USB 3.0 ports
  • 2 x USB 3.1 ports
  • 1 x Optical S/PDIF OUT connector
  • 2 x LAN (RJ45) ports
  • 5 x OFC audio jacks


BIOS
 

  • The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
  • The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications. 
     
Dimension

  •  12.0 in. x 10.7 in. (30.5 cm x 27.2 cm) E-ATX Form Factor
     
Mounting

  •   9 mounting holes.