Cerberus Headset

Superb, distraction-free sound in every scenario

Winning gamers need winning accessories and Cerberus is designed to help you secure victory in every scenario — and it’s also a great headset for everyday listening! Connect Cerberus to your desktop, laptop or smart device to experience superb sound with brilliant detail and punchy bass no matter what you do or where you do it.

Unrivaled punch and ultimate immersion
Large 60mm neodymium-magnet drivers

If you’ve not felt the power of 60mm neodymium-magnet drivers then listen with Cerberus — you’ll experience unrivalled punch and audio immersion that’s utterly convincing. When gaming you’ll hear every gunshot and know enemies are nearby from their footsteps alone. Then, switch to audio for roomy stadium rock, crisp and clear spoken-word listening or movie soundtracks that sound so real.

Enjoy desktop gaming and mobile fun
Works with both PCs and Mac computers...

You can forget compatibility worries with Cerberus because it works with almost any device. The 1.2m connecting cable is accompanied by a 1.3m extension with a Y-split that provides separate headphone and mic plugs along, for great compatibility and an overall cable length of 2.5m. The detachable boom mic is perfect for in-game communication — so you can chat and always be heard!

and even smartphones and tablets

Cerberus is also perfect for smart devices, thanks to the in-line mic — it’s so convenient for on-the-go chat. Just pop the four-pole 3.5mm jack plug into your smart device to keep in touch with family or friends on the road. ASUS engineers’ research shows that 1.2m cable is a perfect length for mobile use — so no more knots and tangles!

Revel in undisturbed gaming and music enjoyment

Cerberus has full-size 100mm polyurethane-coated leather ear cushions for great durability and effective noise isolation, so you can enjoy our audio without being disturbed by the outside world. And Cerberus is designed with comfort that lasts: the highly-breathable cushions and the headband’s finely-balanced clamping forces mean you can listen for much longer.

Manufacturer Part Number
CERBERUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphones
Connector

3.5 mm(1/8”) connector Audio/mic combo
PlayStation® 4 *

Driver

Driver diameter : 60 mm
Driver material : Neodymium magnet

Impedance

32 Ohm

Frequency Response (headphones)

Headphone : 20 ~ 20000 Hz

Microphone
Pick-up Pattern

Microphone boom:
Uni-directional

In-line Microphone:
Omni-directional

Frequency Response

Microphone boom:
50 ~ 10000 Hz

In-line Microphone:
50 ~ 10000 Hz

Sensitivity

Microphone boom:
Sensitivity : -40 dB ± 3 dB

In-line Microphone:
Sensitivity : -45 dB ± 3 dB

General Info
Cable

Braided headset cable 1.2m + audio/mic splitter 1.3m (Max. 2.5m)

Dimensions

182.53 x 151.6 x 101.33 mm

Weight

0.58 lbs

Accessories

Alternative adapter cable
Audio/mic splitter cable
Detachable microphone
User guide

Note

*Cerberus supports PlayStation® 4 via the 3.5mm jack on DS4 controller.