HW9ACM Wireless Router

HW9ACM Hawking Wireless 1200AC Multifunction AP BRIDGE REPEATER
AMPLIFY YOUR WIFI 6X WITH PREMIUM CONNECTIVITY & VERSATILITY
The HW9ACM amplifies your WiFi reliability, range, and coverage. This highly efficient device is the best choice for small office / home office users who have multiple device connectivity demands. Multiple modes encompassed in one multifunction device means customized flexibility for your network demands. Gigabyte Ethernet ports provide the fastest possible wired speeds.

The HW9ACM allows computers and network devices to gain wireless access in several modes throughout their network. Easy install procedures allow any computer, smart phone, or tablet user to setup a network environment in less than the time it takes to make a cup of coffee.

With built-in Wireless-AC capabilites, this access point supports IEEE 802.11a/n/ac and is backwards compatible with the IEEE 802.11b/g/n wireless network standard. All computers and wireless-enabled netork devices ( including tablets, smartphone, ultrabooks, smart tvs, etc.) can connect to this wireless access point without additional cabeling. 802.11ac wireless capabilities also gives you the highest wireless speeds. Wire a 5.0GHz compatible wireless device, you can match transfer speeds of up to 1200Mbps!

WIRELESS AC
Standard Wireless AC dictates that the tradeoff for superfast AC speeds is a proportional decrease in wireless range. Hawking Technology has developed this device to provide the same super speeds typical of Wireless AC, but also provide concurrent 2.4GHz support via Access Point to offset this range decrease. Use this device with any combination of our Wireless-AC products, even with the devices you already have, and increase your overall wireless network quality. HW9ACM also supports MIMO technology which enhances the performance and coverage range significantly.

EASE OF USE
The HW9ACM is quick and easy to install using any Wi-Fi enabled device (i.e. tablet, smartphone, Mac or Windows computer). Simply connect to the HW9ACM wirelessly, open your web browser, and type in the setup page for the device to configure. Installation can be done in less than 3 minutes.

APPLICATIONS

Choose from 7 different modes: Router, Access Point, Bridge, Bridge Point to Point, Bridge Point to MultiPoint, Bridge WDS, and Universal Repeater.

The HW9ACM has four gigabit LAN ports for the fastest data transfer speeds on all your wired devices. Whether connecting to your network wirelessly with wired in devices, or connecting to your network via ethernetport, the HW9ACM guarantees that you never lose your data transfer speeds.

 

Manufacturer Part Number
HW9ACM
EAN/UPC
0603992507269,603992507269
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Includes:

  • One Wireless-AC Multifunction Range Extender/Access Point
  • Power Adapter
  • RJ-45 Ethernet Cable for Installation
  • One Setup CD (includes User Manual & driver for PC) Mac Driver can be downloaded from the Hawking Website
  • Quick Installation Guide

System Requirements:

  • Wired or Wireless Internet Connection
  • Router or network device with an ethernet port
  • Wireless Network Device (Tablet, Smartphone, Mac or Windows computer)
  • An Available Power Outlet

Network Specifications:

  • 2.4 & 5.0GHz: IEEE 802.11 b/n/g / IEEE 802.11ac (Draft), 802.11a/n
  • Frequency: 2.4GHz and 5GHz
  • Speed: up to 1200 Mbps
  • LAN Ports: 10/100M Ports x 4
  • Security: WEP 64/128, WPA, WPA2, IEEE802.1X
  • Hardware & Software WPS Configuration
  • Modes: Router, Access Point, Bridge, Bridge Point to Point, Bridge Point to MultiPoint, WDS Modes, Universal Repeater

Output Power (2.4GHz):

  • 11b(11Mbps): 16±1.5dBm
  • 11g(54Mbps): 14±1.5dBm
  • 11n(20MHz, MCS7): 13±1.5dBm
  • 11n(40MHz, MCS7): 13±1.5dBm

Output Power (5GHz):

  • 11a(54Mbps): 13±1.5dBm
  • 11n(20MHz, MCS7): 13±1.5dBm
  • 11n(40MHz, MCS7): 13±1.5dBm
  • 11n(80MHz, VHTMCS9): 13±1.5dBm

Receive Sensitivity (2.4GHz):

  • 11b(11Mbps): -87dBm±2dBm
  • 11g(54Mbps): -71dBm±2dBm
  • 11n(20MHz, MCS7): -68dBm±2dBm
  • 11n(40MHz, MCS7): -65dBm±2dBm

Receive Sensitivity (5GHz):

  • 11a(54Mbps): -71dBm±2dBm
  • 11n(20MHz, MCS23): -69dBm±2dBm
  • 11n(40MHz, MCS23): -65dBm±2dBm
  • 11n(80MHz, VHTMCS9): -55dBm±2dBm

Antenna:

  • 2.4GHz/5GHz Internal Antenna x 2

Power:

  • 12V/1A Switch Power Supply

Buttons:

  • Reset/WPS Button

LED Indicators:

  • Power, Wireless, LAN

Dimensions:

  • 1.2 (H) x 6.2 (W) x 5 (D) in.

 Temperature:

  • Operating : 32~104°F (0~40°C)

Humidity:

  • Operating : 0-90% (NonCondensing)

Certification:

  • FCC, CE