Wireless-AC Multifunction Extender

Increase your Wireless Range up to 200% and improve the overall wireless connection!

The HW7ACW range extender allows you to repeat and rebroadcast 2.4GHz & 5.0GHz wireless 802.11b/g/n/a/ac signals from any wireless access point or wireless router.

Most standard wireless routers have a maximum range of about 200 feet. Its connection quality and speed diminish. This causes slow and unstable connections, or even no wireless connection at all.

The Hawking HW7ACW Range Extender doubles the coverage of your high performance wireless network. It extends your coverage and stabilizes your wireless connection for slightly out of reach's devices and has 5.0GHz speed compatability. As a result, the HW7ACW improves your wireless data connection and reduces lag for better online gaming and video streaming experience.

Three Easy and Selectable Wireless Modes

The HW7ACW Multi-Function Extender is designed with three powerful wireless operating modes: Range Extender, Access Point, and Bridge.

Exterior mode switch provides enhanced flexibility when setting up your device and allows you to quickly customize the device according to your environment needs.

Sleek Form Factor with Built-in Wall-Plug

The HW7ACW Multi-Function Range Extender's slim design provides a sleek alternative to bulky networking devices that clutter your space with multiple wires and plugs without loosing your wireless signal quality.

Front facing Wi-Fi locator LED light provides maximum visibility for setup and evaluates the Wi-Fi strength of that location.

The external quick setup button or WPS button allows users to instantly activate the HW7ACW for secure setup.

With the HW7ACW's available Ethernet port, your wired device can be plugged directly into your repeater, perfect alternative for your wired devices (i.e. printer, desktops, gaming console, Internet TV or multimedia player.)

HOW THE HW7ACW WIRELESS NETWORK EXTENDER WORKS

A common problem with high performance wireless networks is lack of coverage. Devices connect from anywhere outside the coverage area will result in slow and unstable connection, or even no wireless connection at all. The Range Extender doubles the wireless coverage of your high performance wireless network. It reduces your wireless deadspots, provides extended coverage for outer devices.

In addition, it stabilized your wireless connection for the slightly out of reach devices, such as improving the data transfer speed and reducing lag while streaming or downloading multimedia content (video, music, etc.)

SEAMLESS ROAMING FEATURE

Seamless Roaming is a unique feature that mirrors existing network settings for ultimate mobility with all your Wi-Fi devices. It allows your Wi-Fi devices to connect and roam freely. Place the HW7ACW within your existing network to expand the wireless coverage throughout your home and office. Eliminate slow network connections due to poor wireless coverage.

Manufacturer Part Number
HW7ACW
EAN/UPC
0603992507252,603992507252
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents:

  • One Hi-Gain™ Wall Plug Multi-Function Extender
  • One CD (Contains Product Information)
  • One Quick Installation Guide
System Requirements:
  • A wired or wireless network device, smartphone, tablet, Windows or Mac computer
  • Access to a wireless internet connection
  • A web browser Internet Explorer 6+, Safari, or equivalent
Specifications:
  • Frequency Range: 2.4GHz&5.0GHz
  • Wireless Standard: 802.11 b/g/n/a/ac
  • LAN Port: One 10/100M UTP Port
Physical Specifications:
  • Antenna: 2 Internal (2T2R)
  • LEDs: Wireless Signal, WLAN, Power, WPS, LAN
  • Dimension: 2.3(H) x 3.6(W) x 1.6(D) inches (excluding power plug)
  • Weight: 0.18 lb (2.9 oz)
  • Power Module: 5V, 1A Power Module Inside
  • Color: Black
  • Material: ABS, UV resistant
  • Temperature:
    • 32~104°F (Operating)
    • -4~140°F (Storage)
  • Humidity:
    • 10~90% (Non-condensing)(Operating)
    • Max. 95% (Non-condensing)(Storage)
  • Certifications: CE, FCC
Output Power:
  • 11b: 17±1.5dBm
  • 11g: 15±1.5dBm
  • 11n (20MHz): 14±1.5dBm
  • 11n (40MHz): 14±1.5dBm
  • 11a: 14±1.5dBm
  • 11n (20MHz): 13±1.5dBm
  • 11n (40MHz): 13±1.5dBm
  • 11ac (80MHz): 13±1.5dBm
Data Rate:
  • 11a: 6/9/12/24/36/48/54Mbps
  • 11b: 1/2/5.5/11Mbps
  • 11g: 6/9/12/24/36/48/54Mbps
  • 11n (20MHz): MCS0-07, up to 144Mbps
  • 11n (40MHz): MCS0-07, up to 300Mbps
  • 11ac (80MHz): VHTMCS0-9, up to 433Mbps