Interlocking Military Grade Storage Case with Customizable Foam Insert

Aluratek’s Interlocking Storage Case with Customizable Foam Insert is the perfect solution to keep your valuables organized and protected while keeping them firmly in place. APUPS01FC is designed with a durable handle and two interlocking latches that secures the lid tightly. The case is made from .25" dense durable plastic and comes with a customizable 2.5" thick pre-scored foam insert that can easily be easily customized to any shape desired without the need for scissors or knives.

The bottom of the case is lined with a .5" foam base layer and the inside lid is covered with 1.25" egg crate like piece of foam for added protection. Perfect for protecting and transporting heavy tools, battery chargers like Aluratek's 60,000 mAh Portable Battery Charger and Universal Power Supply, firearms, family heirlooms, sensitive documents and any other valuables that need safe keeping.

Manufacturer Part Number
APUPS01FC
EAN/UPC
0812658012928,812658012928
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Requirements: none

Model Number

  • APUPS01FC

Package Contents

  • Interlocking Storage Case
  • Customizable Foam Insert
  • Registration Card

Technical Specifications

  • Warranty: 1 Year
  • Product Weight: 5.3 lbs. (2.5 kg)
  • Product Dimensions: 15.75 x 4.5 x 13 in. (40 x 11.4 x 33 cm)