GV-LPC1100 1.3 MP B/W Network Camera

GV-LPC1100 is a 1.3 MP B/W network camera designed for recognition of reflective license plates on vehicles traveling at 120 km/hr (75 mph) or less. With its multiple LEDs and intelligent IR, the camera is able to automatically adjust its shutter speed to the scene and produce clear license plate capture for one lane under low-light conditions. The motorized varifocal lens take the advantage of its motorized focus / zoom in that the user can remotely adjust the focus and zoom through the Web interface. It is weather proof (IP67) and also able to work in environments with temperatures ranging from -40°C (104°F) to 50°C (122°F).

Manufacturer Part Number
GV-LPC1100
EAN/UPC
4712896440698
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

  • Image Sensor: 1/3’’ B/W progressive scan CMOS
  • Picture Elements: 1280 (H) x 1024 (V)
  • Shutter Speed: Automatic, Manual (1/500 ~ 1/8000 sec)
  • White Balance: Auto / Manual (2800K ~ 8500K)
  • S/N Ratio: 50 dB
  • Max. Speed: 120 km/h (75 mph)
Lens
  • Megapixel: 1.3 MP
  • Lens Type: Motorized varifocal lens
  • Focal Length: 9 ~ 22 mm
  • Maximum Aperture: F/1.2
  • Mount: Ø14 mm
  • Image Format: 1/2.7"
  • Operation: Focus: Auto Focus
  • Zoom: 3X Optical Zoom
  • Iris: P-Iris
  • IR LED Quantity: 4 high power IR LEDs
  • IR Distance : 8 ~ 10 m (26.2 ~ 32.8 ft)
Operation
  • Video Compression: H.264, MJPEG
  • Video Stream: Dual streams from H.264 and MJPEG
  • Frame Rate: 30 fps at 1280 x 1024
  • * The frame rate and the performance may vary depending on the number of connections and data bitrates (different scenes)
  • Image Setting: Brightness, Contrast, Sharpness, Gamma, Image Orientation, Shutter Speed, Defog
  • Audio Compression: G.711, AAC (Optional)
  • Audio Support: Two-way audio
Video Resolution

Main Stream:
  • 4:3: 1280 x 960, 640 x 480, 320 x 240
  • 16.9: 1280 x 720, 640 x 360, 448 x 252
  • 5:4: 1280 x 1024, 640 x 512, 320 x 256
Sub Stream:
  • 4:3: 640 x 480, 320 x 240
  • 16.9: 640 x 360, 448 x 252
  • 5:4: 640 x 512, 320 x 256
  • TV-Out: NTSC, PAL BNC connector (640 x 480 resolution)
Network
  • Interface: 10/100 Base-T Ethernet, RJ-45 connector
  • Protocol: DHCP, DynDNS, FTP, HTTP, HTTPS, NTP, ONVIF (Profile S), PSIA, QoS (DSCP), RTSP, SMTP, SNMP, TCP, UDP, UPnP, 3GPP/ISMA
Mechanical
  • Temperature Detector: Yes
  • Camera Angle Adjustment: Pan: 0° ~ 360°
  • Tilt: 90° ~ 180°
  • Connectors: Power: DC 48V, AC 24V, High PoE (PoE++, 120W)
  • Ethernet: RJ-45
  • Audio: 1 In (externally connecting a microphone)
  • 1 Out (Stereo phone jack, 3.5 mm / 0.14”)
  • Digital I/O: 1 In / 1 Out
  • TV-Out: BNC connector (640 x 480 resolution)
  • * The TV-Out function only works in 640 x 480 resolution. For TV-Out to work properly, you must set the video resolution to 1280 x 1024 or lower. If both streams are enabled, the Sub Stream must be set to 640 x 480.
  • LED Indicator: N/A
General
  • Operating Temperature: -40°C ~ 50°C (-40°F ~ 122°F)
  • Humidity: 10% ~ 90% (non-condensing)
  • Power Source: DC 48V 2.5A, AC 24V 3A, High PoE (PoE++, 120 W)
  • Max. Power Consumption: 50 W
  • Dimensions: Without support rack: 406 x 145 x 109 mm (16" x 5.7" x 4.3")
  • Cable Length: 1 m (3.28 ft)
  • Weight: With rack: 3.32 Kg
  • Without support rack: 2.62 Kg
  • Ingress Protection: IP67
  • Vandal Resistance: IK10 for metal casing
  • Heater On: -40°C ~ 8°C (-40°F ~ 46.4°F)
  • Fan: Constantly On
  • Regulatory: CE, FCC, C-Tick, RoHS compliant
Power over Ethernet
  • PoE Standard: High Power Over Ethernet / PD
  • PoE Power Supply Type: Mid-Span
  • PoE Power Output: DC 48V, 2.5A (120 W Max.)
Web Interface
  • Installation & Management: Web-based configuration
  • Firmware Upgrade: Remote upgrade through Web Browser
  • GV-IP Device Utility included in the Software DVD
  • Access from Web Browser: Live View, Video Recording, Video Quality, Bandwidth Control, Image Snapshot, Audio, Picture in Picture, Picture and Picture, Privacy Mask, Tampering Alarm, Text Overlay
  • Language: Arabic / Bulgarian / Czech / Danish / Dutch / English / Finnish / French / German / Greek / Hebrew / Hungarian / Indonesian / Italian / Japanese / Lithuanian / Norwegian / Persian / Polish / Portuguese / Romanian / Russian / Serbian / Simplified Chinese / Slovakian / Slovenian / Spanish / Swedish / Thai / Traditional Chinese / Turkish
Application
Network Storage: GV-NVR, GV-System, GV-Recording Server
Smart Device Access:
  • GV-Eye for Android and iOS
  • embedded 3GPP/ISMA browser
Live Viewing: IE, GV-MultiView
CMS Server support: GV-Control Center, GV-Center V2, GV-Vital Sign Monitor

GV-PA482
  • PoE Standard: High Power Over Ethernet (PoE++) / PSE
  • PoE Power Output: DC 48V, 2.5A (120 W Max.) 
  • Ethernet Cable Length: Max 100 m (32.8 ft) from GV-PA482 to IP device, CAT5e
  • Power Input: AC 100V ~ 240V, 2.5A  
  • Operating Temperature: -10°C ~ 50°C (14°F ~ 122°F)
  • Dimensions (L x W x H): 43 x 69 x 40 mm (1.69 x 2.72 x 1.57”)
  • Weight: 130 g (0.29 lb)

Note: Specifications are subject to change without notice.