STAY AHEAD OF COMPLIANCE REQUIREMENTS
Government agencies and contractors, healthcare organizations, financial services companies and other businesses must lock down data– or else. From FIPS and FISMA to GLBA, HIPAA, HITECH, and PCI, the list of regulations and mandates just keeps growing, and failing to comply comes with significant costs, including potentially millions of dollars in fines, loss of business and damage to a company's brand.
PROTECT DATA WITH A DEVICE THAT'S 100% FIPS-CERTIFIED
Now compliance is easier than ever with encrypted IronKey Basic H350 External Hard Drives. These high-performance, high-capacity USB 3.0 drives protect data, files and directories with 256-bit AES XTS, the encryption standard developed by the U.S. government to meet strict military and intelligence requirements. Unlike most competing drives that certify only their encryption components, the entire IronKey H350 External Hard Drive has earned end-to-end FIPS 140-2 Level 3 validation (certification #2359), making it immune to "BadUSB," "Equation Group" or other attacks that target a device's non-encryption components.
RELENTLESS DEFENSE AGAINST PERSISTENT THREATS
Because IronKey H350 drives store the user password hash inside the IronKey Cryptochip instead of on the hard drive, even the most persistent hackers can't gain access to the encrypted content on the drive. Meanwhile, digital firmware signing and verification, along with the IronKey Cryptochip, prevent a hacker or malware from taking control of the IronKey H350 Hard Drives. And all IronKey drives automatically and persistently lock access to data the instant they're removed from the host PC system.
UP TO 1TB OF HIGH-PERFORMANCE STORAGE CAPACITY
Your mobile workforce won't have to trade performance for security with IronKey Basic H350 External Hard Drives. Hardware-based encryption and USB 3.0, coupled with up to 1TB of room for even the largest data sets, means users won't waste time waiting for their drive to catch up to their workload. Our drives can also be formatted to NTFS to support storage for single files greater than 4GB.
ENSURE EASE-OF-USE WITH MULTI-LANGUAGE SUPPORT
An intuitive user control panel available in eight languages helps reduce help desk calls and streamlines the user experience for people all over the world.
TOUGH AND QUALITY TESTED, WITH A FIVE-YEAR WARRANTY
Built with premium-quality components and shielded in a solid, tamper-resistant aluminum enclosure, IronKey Basic H350 External Hard Drives are designed to survive years of wear and tear. A five year warranty is included with each device so you know you are making a good investment.
TAKE ADVANTAGE OF THE FULL IRONKEY FAMILY
For organizations with a range of secure storage and workspace needs, IronKey's broad product line extends to encrypted hard drives and flash drives that can be managed centrally, either on-premises or from the cloud. (For instance, get FIPS-certified security and centralized management in one solution with the IronKey Enterprise H350 External Hard Drive.) IronKey even offers cost-effective solutions, such as the IronKey Basic H300 External Hard Drive, that provide high levels of security without the added cost of official FIPS certification.
Note:
CAPACITIES
500GB, 1TB
INTERFACE
USB 3.0 (2.0 compatible)
SECURITY FEATURES
FIPS 140-2 Level 3 certified
256-bit AES-XTS mode
Hardware-based encryption
Hardware-based password protection
Automatic data protection upon device removal
Tamper-resistant, aluminum enclosure
STANDARDS AND CERTIFICATIONS
FIPS 140-2 Level 3 (entire device), FCC, CE, C-Tick, ICES-003, VCCI, BSMI, KCC
WEEE Compliant, RoHS Compliant
Section 508 Compliant
SIZE
26.8 x 86.6 x 124.6mm
(1.06" x 3.41" x 4.91")
SYSTEM COMPATIBILITY
Windows 8.1/8/7/Vista (Bus. Ent and Home editions SP2)/XP (Prof. and Home SP3)
Mac OS 10.6+ (including Mountain Lion OS) and Linux 2.6+ or higher
FORMAT OPTIONS
Fat32, NTFS (supports >4GB files)
LANGUAGES
English, Traditional Chinese, Simplified Chinese, French, German, Japanese, Korean, Spanish
WARRANTY
5 Years Limited
TRADE AGREEMENTS ACT COMPLIANT (TAA)
Assembled in U.S.A.