H350 Encrypted External Hard Drive

DataLocker (IronKey) H350 BASIC

The DataLocker (IronKey) Basic H350 is FIPS 140-2 Level 3 certified to meet the highest security and performance needs of government agencies, military, healthcare, financial services and business organizations. Encased in a tamper resistant, high-strength aluminum enclosure, the drive features AES-XTS 256-bit hardware encryption, USB 3.0 performance and a Section 508 Compliant control panel localized into eight languages around the world. Basic drives can also be upgraded to Enterprise H350 hard drives.

Manufacturer Part Number
MXKB1B500G5001FIPS-B
EAN/UPC
0051122297861,051122297861
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DataLocker (Ironkey) H350 Basic/Enterprise
Capacity: 500GB, 1TB, 2TB
Cryptographic Processes: 256 Bit AES XTS mode encryption, FIPS 140-2 Level 3
Dimensions (L x W x D): 124.6mm x 86.6mm x 26.8mm
Weight: approx 315g 
(varies by capacity)
Interface: USB 3.0 (2.0 compatible)
Standards & Certifications: TAA Compliant, RoHs Compliant, FCC, CE, WEE, KCC, C-Tick, ICES-003, VCCI, BSMI, Section 508 compliance- ensured accessibility to people with disabilities
COO: USA
SKUs: MXKB1B[XXX]FIPS-[X]
System Compatibility: XP SP3 +, Mac OS 10.5 +, Linux 2.6 or higher
Languages: English, German, French, Spanish, Korean, Japanese, Simplified Chinese, Traditional Chinese
Warranty: 5 years
Management System: IronKey EMS
Authentication: Strong Password