Note:
Essentials
Status : Launched
Launch Date : Q2'15
Sequential Read : 475 MB/s
Sequential Write : 135 MB/s
Random Read (100% Span) : 68000 IOPS
Random Write (100% Span) : 5300 IOPS
Latency - Read : 55 µs
Latency - Write : 66 µs
Power - Active : 2.14 W
Power - Idle : 600 mW
Vibration - Operating : 1000 G/0.5 msec
Vibration - Non-Operating : 1000G/0.5 msec
Shock (Operating and Non-Operating) : 1000G/0.5 msec
Operating Temperature Range : 0°C to 70°C
Weight : 88 grams +/- 2 grams
Endurance Rating (Lifetime Writes) : 70 TBW
Mean Time Between Failures (MTBF) : 2 million hours
Uncorrectable Bit Error Rate (UBER) : 1 sector per 10^17 bits read
Warranty Period : 5 yrs
Package Specifications
Capacity : 120 GB
Form Factor : 2.5" 7mm
Interface : SATA 3.0 6Gb/S
Lithography : 16 nm
Advanced Technologies
Enhanced Power Loss Data Protection : Yes
Hardware Encryption : AES 256 bit
High Endurance Technology (HET) : No
Temperature Monitoring and Logging : Yes
End-to-End Data Protection : Yes
Intel® Smart Response Technology : No
Intel® Rapid Start Technology : No