The eTILE 19M is an ultra-thin and exceptionally powerful 18.5" multi-touch PC tile. Designed for commercial retail use, it also has a keen sense of style and aesthetic detail with a slick piano black construction that will enhance any shopper's user experience. It is the kind of device that will markedly improve the engagement between the customer and your brand as a result.
Note:
CPU
Intel N2930 (BayTrail-M CPU TDP 7.5W)
MEMORY
SO-DIMM DDR3 x 2 (max. support 8G) default 2Gx1
GRAPHICS
Integrated Intel® CPU (GMA HD Graphics series)
LAN
Realtek RTL8111G
Audio
Realtek ALC269-VC
Mini-Card slot
x1 (support mSATA x1)
Storage
32G mSATA HDD
SYSTEM BIOS
AMI BIOS
Panel and Touch Panel
Win 7 Premium above support 10 points (PCT Multi Touch)
Surface Pencil Hardness >=7H per ASTM D 3363.
Pen Hitting: more than 20,000,000 times.(Loading 180g)
VA Panel 21.5”(1920x1080 250cd/m2
) LED Back Light
Installation
Standard VESA Screw Hole (100x100mm) depth 3.5mm for M4 screw23
Optional Requirement
WiFi Kit (Yes)
2W stereo speaker (Option)
Internal Digital MIC (Yes)
HD webcam (Option)
External cables (No)
VESA wall mount kit (No)
OS (No)
Rear Side I/O
USB 2.0 x4
GbE LAN RJ45 x1
Combo 3.5mm Jack (Line out / Mic in)
RJ50 Type RS232 x4
DC in 19V
HDMI output connector x1
Accessory
90W adapter x 1
Power cord x1
Dimension / Weight
525.4x332x33.6mm (WxHxD) 6.5Kg
Support OS
base on project