Z27q 27-inch IPS 5K Display

Redefine life like image presentation with the HP Z27q 27-inch IPS 5K Display, which delivers more screen real estate and color clarity with an astounding 5K resolution.

This is how we do 5k.

Experience amazingly sharp details on a 27-inch diagonal 5120 x 2880 resolution screen with 14.7 MP, a 16:9 aspect ratio, and high brightness. Wide viewing angles make every seat a great seat.

Out-of-the-box color calibration.

Enjoy accurate color calibration for sRGB, Adobe® RGB, and BT.709—the same color space as Blu-ray media—from the very first time you power on.

Extraordinary color.

Get smoother gradations, clearer images, and unbelievably rich color presentation on all your projects from the professional grade, 10-bit color quality and up to 1.07 billion colors.

Additional features

Get comfortable.

  • Find your sweet spot with customizable tilt, height adjustment, and swivel settings—plus an integrated HP Quick Release that allows you to mount the display on a wall.
Breathe easy.
  • Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection beyond the standard limited warranty, select optional HP Care Pack Services.
Be responsible.
  • Reduce power consumption and help lower costs with an intelligent, energy-efficient design that is ENERGY STAR® and TCO qualified, EPEAT® Gold registered, and has mercury-free display backlights, low halogen, and arsenic-free display glass.

Manufacturer Part Number
J3G14A4#ABA
EAN/UPC
0888793156230,888793156230
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number J3G14A4

Display Size (diagonal)
27"

Display Type
IPS panel

Panel Active Area
23.49 x 13.21 in; 596.73 x 335.66 mm

Viewing Angle
178° horizontal; 178° vertical

Brightness
300 cd/m² 1

Contrast Ratio
1000:1 static 1

Response Time
14 ms on/off 1

Aspect Ratio
16:9

Native Resolution
5120 x 2880 @ 60 Hz
(The video card of the connected PC must be capable of supporting 5120 x 2880 at 60 Hz and include 2 DisplayPort outputs to drive the monitor at the Preferred Mode.)

Resolutions Supported
5120 x 2880; 4096 x 2160; 3840 x 2160; 2560 x 1600; 2560 x 1440; 1920 x 1200; 1920 x 1080; 1680 x 1050; 1600 x 900; 1440 x 900; 1366 x 768; 1280
x 1024; 1280 x 800; 1280 x 768; 1280 x 720; 1024 x 768; 800 x 600; 640 x 480

Display Features
Plug and Play; Anti-glare; Language selection; On-screen controls; LED Backlights; In plane switching

User Controls
Menu; Minus ("-"); Plus ("+") /Input Control; OK/Auto; Power

Input Signal
2 DisplayPort 1.2 (with HDCP support);

Ports and Connectors
5 USB 3.0 (one upstream, four downstream)

Input Power
Input voltage: 100 to 240 VAC

Power Consumption
96 W (maximum), 75 W (typical), 0.8 W (standby)

Dimensions with Stand 
(W x D x H)
24.97 x 8.55 x 14.97 in
63.43 x 21.71 x 38.03 cm

Dimensions without 
Stand (W x D x H)
24.97 x 2.44 x 14.97 in
63.43 x 6.2 x 38.034 cm

Weight
16.36 lb
7.42 kg With stand

Ergonomic Features
Tilt: -5 to +22°; Swivel: ±45°

Environmental
Arsenic-free display glass; Mercury-free display backlights; Low halogen 2

Energy Efficiency 
Compliance ENERGY STAR® certified

What's in the box
Monitor; AC power cord; USB cable; 2 DisplayPort cables; Documentation kit

Warranty
Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection
beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on
date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and
conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local
laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.