Basic 10-Outlet PDU

The VRELCN100-153C13TL6 non-surge unit is ideal for facilities already equipped with surge protection.

Manufacturer Part Number
38179
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Monitoring:

  • Power - Local (A, V, W, PF)
  • Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale 60Hz sine wave input
Monitoring Level 1: Aggregate - Total Unit Monitoring
Quantity Of Inputs: 1
Voltage: 208V
Current: 30A
VA per Input (Load Capacity): 4.9kW
Frequency: 50/60 Hz
Over Current Protection: (4) 15A Thermal Breakers
Switch: No
Power Cable Wire Gauge: 10/3
Power Cable Length: 15ft
Plug Type: NEMA L6-30P Twistlock
Receptacle/Socket Type #1: IEC C13
Quantity on Face #1: 10
Quantity per Breaker Pair #1: 5
Style #1: Banks of 5
Maximum Output per Receptacle/Socket #1: 15A per receptacle bank
Voltage per Receptacle/Socket #1: 208V
Continuous Operating Temperature Range: 10-45C / 50-113F
Heavy Steel -Black Powder Coat: Yes
Configuration: 17in Vertical/Horizontal Rackmount
19in Panel Mount Brackets: Yes
SLB-4 Brackets: Yes
Made in the USA: Yes
Product Warranty: Three Year
Certification/Agency Approvals: RoHS Compliant
Certification/Agency Approvals: UL & c-UL Listed Accessory 1950
Chassis Dimensions (LxWxD): 17.00in x 1.72in x 1.61in
Shipped Weight: 6lbs (2.72kg)