Signature III Solid State Drive

Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.

High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.

Manufacturer Part Number
SSDM22280120-AX
EAN/UPC
8412801000585
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Specifications:
Capacity: 120GB
Ultra-efficient Block Management & Wear Leveling
Advanced Read Disturb Management
Intelligent “Recycling†for advanced free space management
RoHS-compliant package
TRIM Command Support
Temperature Management
No External DRAM
SATA 3.0 Compliant,
SATA 6.0Gb/s with 3Gb/s and 1.5Gb/s support
ATA modes supported
PIO modes 3 and 4
Multiword DMA modes 0, 1, 2
Ultra DMA modes 0, 1, 2, 3, 4, 5, 6
Industry-standard, 512-byte sector size support
Hot-plug capable
Native command queuing support with 32 command slot support
ATA8-ACS2 command set support
Secure erase (data page) command set
S.M.A.R.T. (Self-monitoring, analysis, and reporting technology) command set
Synchronous ONFI2 Flash

Performance
Sequential READ: up to 550 MB/s @128K
Sequential WRITE: up to 500 MB/s @128K
Random READ: up to 60K IOPs @4K
Random WRITE: up to 60K IOPs @4K

Endurance: Total bytes written (TBW)
120GB: Up to 7030 with Write Amplification = 0.5

Security
128/256-bit AES compliant Data Encryption
User Selectable Password (if BIOS supported)
Secure Erase (Factory Reset â€" ATA)

Reliability
MTBF : 1.5 million device hours
Up to 24 9-bit Symbols Correction per 512 9-bit Symbol
Static and dynamic wear leveling
Field-upgradable firmware
Non-recoverable Read Errors: (Less than 1 sector per bits read) 10^16
Low power consumption:

Mechanical/Electrical
Standard SATA connector
3.3V power (±10%)
M.2: 22.0 mm x 80.0 mm
5.0 mm thickness
Weight: 40g

Environmental
Operating temperature: 0°C to 70°C
Humidity (operating): 5% to 95% RH
Shock and vibe
1500G/0.5ms
2â€"500Hz at 3.1G

ECCN: 5A992.c
HTS: 8523.51.0000

RoHS Compliant
TAA Compliant

Made in the USA

Note: As used for storage capacity, one gigabyte (GB) = one billion bytes. Total accessible capacity varies depending on operating environment.
*7% of the raw drive capacity is used for code storage and wear leveling.