PB258Q Widescreen LCD Monitor

Precision to the Finest Detail: 25” 16:9 2560 x 1440 WQHD Frameless Monitor

  • Impeccable lifelike visuals with 25” 16:9 2560 x 1440 with 100% sRGB and 178° wide-viewing angle in an edge-to-edge frameless design.
  • Extensive connectivity features DisplayPort1.2, HDMI/MHL2.0 and Dual-link DVI for native WQHD content support.
  • Frameless design with ergonomic Quick Release Stand with tilt, pivot, swivel, and height adjustment plus VESA wall mount support.
  • Eye Care Technology : Flicker-free and Low Blue Light for comfortable viewing

Concept to Creation
Precision to the Finest Detail
Envision bigger with 2560 x 1440 WQHD, packing four times the pixel density of 720p! New premium 16:9 wide-format PB258Q LED display with IPS panel affords 178° wide viewing angles for better productivity, opening extra multitasking space to fit more windows and projects on-screen. ASUS exclusive SplendidPlus Video Intelligence Technology, QuickFit Virtual Scale, and 100% sRGB fidelity ensure reality-defining color and image accuracy, giving you true “what you imagine is what you create” power. HDMI/MHL2.0, DisplayPort, and dual-link DVI support WQHD natively, accentuated by room-dominating audio via twin 2.5-Watt speakers. To help you stay naturally focused, ergonomic design includes tilt, swivel, pivot, and height adjustment, plus streamlined cabling that keeps clutter off your desktop. PB258Q’s edge-to-edge frameless design is ideal for seamless multi-display environment setup.


True-to-life Visuals
See Better and Wider
The PB258Q WQHD monitor features an IPS LED-backlit panel that provides 117 pixels per inch (PPI), resulting in high quality 2560 x 1440 visuals – equaling four times the resolution of standard 720p sets. It allows users to view greater image detail and do more with an onscreen footprint larger than that of standard displays.
The screen’s 117 PPI density means there are 117 RGB matrices within one inch. Generally, the more pixels a display has, the more lighting (or power) those pixels require to achieve the best visuals. However, with advanced LED backlighting on the PB258Q, power and energy savings are no longer compromised, while better visuals are assured.

Extensive Connectivity
Native WQHD Content Support
The PB258Q features a host of connectivity options that include HDMI/MHL2.0, DisplayPort1.2, and dual-link DVI for native WQHD, plus D-sub for full HD 1080p content transmission. Twin built-in 2.5W speakers provide quality audio for a completely immersive home theater experience.

Protect your eyes with ASUS Eye Care technology
Flicker-free and Low Blue Light
Say goodbye to tired, strained eyes. PB258Q features ASUS Flicker-free and Low Blue Light technologies to reduce instances of eyestrain and other damaging effects when spending long, countless hours in front of a display.

PB258Q has undergone stringent performance tests and is certified flicker-free and Low Blue Light by TÜV Rheinland laboratories, a global provider of technical, safety, and certification services 

ASUS Blue Light Filter
PB258Q also comes with the ASUS Blue Light Filter to protect you from harmful blue light; a new OSD menu lets you easily access and select four different filter settings onscreen.

Manufacturer Part Number
PB258Q
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Size : Wide Screen 25"(63.5cm) 16:9
Color Saturation : 100%(sRGB) 
Panel Backlight / Type : AH-IPS
True Resolution : 2560x1440 *
Pixel Pitch : 0.216mm
Brightness(Max) : 350 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 100000000:1 
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (Gray to Gray)
Display Colors : 16.7M
Flicker free

Video Feature
Trace Free Technology : Yes
SPLENDID Video Preset Modes : 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes (Letter/A4/Alignment Grid/Photo Modes)
Low Blue Light : Yes
HDCP support : Yes

Audio Features
Stereo Speakers
: 2.5W x 2 Stereo RMS

Convenient Hotkey
SPLENDID Video Preset Mode Selection
Auto. Adjustment
Brightness Adjustment
Volume Adjustment
Input Selection
QuickFit

I/O Ports
Signal Input : HDMI/MHL, D-Sub, DisplayPort 1.2, Dual-link DVI-D
PC Audio Input : 3.5mm Mini-Jack 
Earphone jack : 3.5mm Mini-Jack

Signal Frequency
Analog Signal Frequency : 24~160 KHz(H)/ 23~80 Hz(V)
Digital Signal Frequency : 24~160 KHz(H)/ 23~80 Hz(V)

Power Consumption
Power On <28W (Based on the EnergyStar 6.0 standard)
Power Saving <0.5W
Power Off < 0.5W
Voltage 100-240V,50/60Hz

Mechanical Design
Chassis Colors : Black
Tilt : +20°~-5°
Swivel : Yes
Pivot : Yes
Height Adjustment : Yes
VESA Wall Mounting : 100x100mm
Frameless Design : Yes
Quick Release Stand Design : Yes

Security
Kensington lock

Dimensions
Phys. Dimension with Stand(WxHxD): 570.8 x 411.4 x 220mm
Phys. Dimension without Stand(WxHxD) :570.8 x 340.9 x 59.6mm(For VESA Wall Mount)

Weight
Net Weight (Esti) : 7.5kg
Gross Weight (Esti) : 10kg

Accessories
Dual-link DVI cable (Optional)
VGA cable
Audio cable
Power cord 
DisplayPort cable (Optional)
Quick start guide
HDMI cable (Optional)
Warranty Card

Regulation Approval
Energy Star®, BSMI, CB, CCC, CE, CU, EPEAT (Gold) by region , ErP, FCC, ISO-9241-307, J-MOSS, PSE, RoHS, TCO6.0, UL/cUL, VCCI, WHQL (Windows 8, Windows 7), MEPS, RCM

Note
*2560x1440 resolution (via DisplayPort1.2, HDMI, MHL2.0, Dual-link DVI)
1920x1080 resolution(via D-sub)