Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU
- Intel® Socket 2011-v3 Core™ i7 Processors
- Supports Intel® 22 nm CPU
- Supports Intel® Turbo Boost Technology 2.0
- * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
- * Refer to www.asus.com for CPU support list
Chipset Memory - 8 x DIMM, Max. 64GB, DDR4 2400/2133 MHz Non-ECC, Un-buffered Memory
Multi-GPU Support - Supports NVIDIA® Quad-GPU SLI™ Technology
- Supports NVIDIA® 3-Way SLI™ Technology
- Supports AMD Quad-GPU CrossFireX™ Technology
- Supports AMD 3-Way CrossFireX™ Technology
Expansion Slots
- 40-Lane CPU-
- 3 x PCIe 3.0/2.0 x16 (x16, x16/x16, x16/x16/x8) *1
- 28-Lane CPU-
- 3 x PCIe 3.0/2.0 x16 ( x16, x16/x8, x16/x8/x4) *1
- 1 x PCIe 2.0 x4 (x2 mode)
- 1 x PCIe 2.0 x1
Storage - New Intel® Core™ i7 Processors :
- 1 x M.2 Socket 3, graywith M Key, type 2242/2260/2280/22110 storage devices support (Support PCIE SSD only)
- Intel® X99 chipset :
- 1 x SATA Express portcompatible with 2 x SATA 6.0 Gb/s ports
- 8 x SATA 6Gb/s port(s),
- Support Raid 0, 1, 5, 10
- Supports Intel® Smart Response Technology, Intel® Rapid Recovery Technology*2
LAN - Intel® I218V, 1 x Gigabit LAN Controller(s)
- Realtek® 8111GR, 1 x Gigabit LAN
- Gigabit Intel® LAN Connection- 802.3az Energy Efficient Ethernet (EEE) appliance
- ASUS Turbo LAN Utility
Audio
- Realtek® ALC1150 8-Channel High Definition Audio CODEC
- Audio Feature :
- Absolute Pitch 192kHz/ 24-bit True BD Lossless Sound
- Optical S/PDIF out port(s) at back panel
- BD Audio Layer Content Protection
- Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
- Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
- Audio amplifier: Provides the highest-quality sound for headphone and speakers
- Unique de-pop circuit: Reduces start-up popping noise to audio outputs
- Top notch audio sensation delivers according to the audio configuration
- Absolute Pitch 192khz/24bit true BD lossless sound
- Separate layer for left and right track, ensuring both sound deliver equal quality
USB Ports
- Intel® X99 chipset :
- 8 x USB 3.0 port(s) (4 at back panel, , 4 at mid-board)
- Intel® X99 chipset :
- 8 x USB 2.0/1.1 port(s) (4 at back panel, , 4 at mid-board)
- ASMedia® USB 3.1 controller :
- 2 x USB 3.1/3.0/2.0 port(s) (2 at back panel, +teal blue)
Special Features - TUF Features:
- TUF ENGINE! Power Design :
- 8 +2 Digital Phase Power Design
- TUF Components (Choke, Cap. & MOSFET; certified by military-standard)
- ASUS DIGI+ Power Control Utility
- Ultimate COOL! Thermal Solution :
- TUF Thermal Armor
- TUF Thermal Radar 2 with Thermistors
- TUF ICe
- Safe & Stable! Guardian Angel :
- "We Got Your Back!" Shape Force
- TUF Fortifier
- Dust Defenders with connector covers and back I/O dust filter
- TUF ESD Guards 2
Operating System Support - Windows® 8.1 86x64
- Windows® 8 86x64
- Windows® 7 86x64
Back I/O Ports - 2 x LAN (RJ45) port(s)
- 2 x USB 3.1 (teal blue)
- 4 x USB 3.0 (blue)
- 4 x USB 2.0
- 1 x Optical S/PDIF out
- 5 x Audio jack(s)
- 1 x USB BIOS Flashback Button(s)
Internal I/O Ports - 1 x AAFP connector
- 2 x USB 3.0 connector(s) support(s) additional 4 USB 3.0 port(s) (19-pin)
- 2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
- 1 x SATA Express connector: gray, compatible with 2 x SATA 6.0 Gb/s ports
- 1 x TPM header
- 1 x COM port(s) connector(s)
- 1 x CPU Fan connector(s) (1 x 4 -pin)
- 1 x CPU OPT Fan connector(s) (1 x 4 -pin)
- 1 x CPU fan with PWM control
- 4 x Chassis Fan connector(s) (4 x 4 -pin)
- 5 x Assistant Fan connector(s) (5 x 4 -pin)
- 1 x S/PDIF out header(s)
- 1 x Thunderbolt header(s)
- 1 x 24-pin EATX Power connector(s)
- 1 x 8-pin ATX 12V Power connector(s)
- 1 x 4-pin ATX 12V Power connector(s)
- 1 x System panel(s) (Q-Connector)
- 1 x Chassis Intrusion connector(s)
- 1 x MemOK! button(s)
- 3 x Thermal sensor connector(s)
- 1 x Clear CMOS jumper(s)
Accessories - User's manual
- Accessory Guide
- ASUS Q-Shield
- 6 x SATA 6Gb/s cable(s)
- 1 x ASUS 2-Way/3-Way SLI bridge
- 1 x Supporting DVD
- 1 x Q-connector(s) (2 in 1)
- 1 x Assistant Fans(40mm)
- 1 x TUF Certification card(s)
- 1 x TUF 5 Year Warranty manual(s) (by region)
- 1 x TUF Inside sticker(s)(white)
- 1 x STAY COOL BE TUF sticker(s)(white)
- 1 x Accessory Package(s):
- 2 x PCIe x16 slot dust cover(s)
- 4 x DRAM slot dust cover(s)
- 1 x PCIe x1 slot dust cover(s)
- 1 x PCIe x4 slot dust cover(s)
- 3 x Thermistor cable(s)
- 1 x connector dust cover collection(onboard USB 3.0, LAN)
- 2 x On board USB 2.0 connector dust cover(s)
- 11 x back I/O USB 2.0 connector dust cover(s)
- 9 x On board SATA connector dust cover(s)
- 1 x SATA Express conector dust cover(s)
- 5 x Audio connector dust cover(s)
BIOS - 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI2.7, WfM2.0, SM BIOS 2.7, ACPI 5.0, Multi-language BIOS,
- ASUS EZ Flash 2, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log,
- F12 PrintScreen, F3 Shortcut functions and ASUS DRAM SPD (Serial Presence Detect) memory information.
Manageability
- WfM 2.0, DMI 2.7, WOL by PME, PXE
Support Disc - Drivers
- Anti-virus software (OEM version)
- ASUS/TUF CPU-Z
- ASUS Utilities
Form Factor - ATX Form Factor
- 12 inch x 9.6 inch ( 30.5 cm x 24.4 cm )
Note - 1* The PCIe x16_3 shares bandwidth with M.2 x4. When M.2 socket is occupied, the PCIe x16_3 slot will be disabled.
- 2* Due to chipset behavior, The SATA6G_78, SATA6G_910 ports (black) do not support IRST including RAID configuration.
- 3* These functions will work depending on the CPU installed.