FirePOWER ASA 5506W-X Network Security/Firewall

Robust Multilayered Threat Protection

Cisco ASA 5500-X Series Firewalls help you to balance security effectiveness with productivity. This solution offers the combination of the industry's most deployed stateful firewall with a comprehensive range of next-generation network security services, including:

  • Granular visibility and control
  • Robust web security onsite or in the cloud
  • Industry-leading intrusion prevention system (IPS) to protect against known threats
  • Comprehensive protection from threats and advanced malware
  • World's most widely deployed ASA firewall with highly secure Cisco AnyConnect remote access

Cisco offers the industry’s first threat-focused next-generation firewall: Cisco ASA with FirePOWER Services available on the Cisco ASA 5500-X Series and ASA 5585-X Adaptive Security Appliances. With this solution you get proven Cisco ASA firewall protection, combined with industry-leading Sourcefire threat and advanced malware protection in a single device.

Protect your business with superior visibility and highly effective, threat-focused defense across the entire attack continuum. It provides comprehensive visibility, reduced cost and complexity, and real-time protection from malware and emerging threats.

Manufacturer Part Number
ASA5506W-A-K9
EAN/UPC
0882658791925,882658791925
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Release Date: 07-APR-2015
Outputsteadystate: 12V @ 2.5A
Weight(withACpowersupply): 4 lb (1.82 kg)
Maximumnewconnectionspersecond: 5000
High-availabilitysupport: Active/active and active/standby
Dimensions (HxWxD): 1.72 x 7.871 x 9.23 inches (4.369 x 19.992 x 23.44 cm)
Maximumapplicationvisibilityandcontrol(AVC)throughput: 250 Mbps
Maximumconcurrentsessions: 20,000/50,000
Dedicatedmanagementport: Yes (To be shared with with FirePOWER Services), 10/100/1000
Formfactor: Desktop, rack mountable
Memory: 4 GB
CiscoCloudWebSecurityusers: 275
Maximumsite-to-siteandIPsecIKEv1clientVPNusersessions: 10/50
ExpansionIO: Not Available
MaximumAVCandNGIPSthroughput: 125 Mbps
Powerinput(perpowersupply)ACcurrent: N/A
MaximumCiscoAnyConnectIKEv2remoteaccessVPNorclientlessVPNusersessions: 2/50
Outputmaximumpeak: 12V @ 5A
Serial ports: 1 RJ-45 and Mini USB console
Operatingacousticnoise: Fanless 0dBA)
Statefulinspectionthroughput(max): 750 Mbps
Applicationcontrol(AVC)orNGIPSsizingthroughput(440-byteHTTP): 90 Mbps
IntegratedIO: 8 x 1 GE
Solid-statedrive: 50 GB mSata
VLANs: 5/30
USB2.0Ports: USB port type A, High Speed 2.0
Maximumheatdissipation: 103 BTU/hr
Minimumsystemflash: 8 GB
Power: AC Only
Statefulinspectionthroughput(multiprotocol): 300 Mbps
Maximum3DESAESVPNthroughput: 100 Mbps
Packetspersecond(64byte): 246900