Black Vortex MB174U3S-4SB Drive Enclosure

We are proud to introduce the Black Vortex MB174U3S-4SB, the USB 3.0 and eSATA quad bay external enclosure with an eye catching design and removable drive feature. This unique HDD enclosure is designed for computer enthusiasts and gamers who need massive storage device without modifying their system or taking up additional system space. The MB174U3S-4SB accepts up to four 3.5” SATA 3 hard drives with blazing fast USB 3.0 and eSATA interface. The built-in 120mm cool blue LED fan with all around mesh design provides excellent cooling to the drive which can extend HDD lifespan. The easy access fan speed control and LED brightness control allow you to configure various setting that fits your need. Lastly, the EZ-Grip handles gives you the ability to replace drives in a matter of seconds. The Black Vortex MB174U3S-4SB is a must-have multi-bay enclosure that perfectly blends performance and aesthetics.

Manufacturer Part Number
MB174U3S-4SB
EAN/UPC
0884826002154,884826002154,4711132869378
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: MB174U3S-4SB
Color: Black
Support Drive Type: 4 x 3.5" SATA I / II / III HDD
I/O Port: 1 x USB 3.0 port, 1 x e-SATA (port multiplier) port
Transfer Rate: USB3.0 up to 5Gb/sec, USB2.0 up to 480Mb/sec, eSATA up to 3Gb/sec
Cooling System: 120mm fan with blue LED and metal mesh open frame design
Fan Speed Control: High / Low / Off
Fan LED Brightness Control: High / Low / Off
LED Indicator: HDD access (flashing blue), Power (solid blue)
OS Requirements: Windows XP, Windows Vista, Windows 7, Windows 8, Latest version of Mac OS X 10.5, 10.6, 10.7, 10.8, 10.9
Hardware Requirements: System with USB 2.0/USB 3.0/eSATA interface, eSATA port multiplier function is required for eSATA interface
Material: Metal body with partial plastic
Dimension (L x W x H): 144.8 x 130 x 235.5mm
Weight: 1303g
Package Contents: Device (Including 4 EZ-Grip HDD handles), 2x extra EZ-Grip HDD handles, user manual, screws, power cord & adapter, eSATA cable, USB3.0 cable