Utility Backpack

Brought to life with quality materials for both durability and utility, the Razer backpack fits perfectly into the incredibly mobile lifestyle of the urban warrior.

On top of its minimalist design, this backpack is made to be resilient, protecting your everyday needs from the perils of daily life.

Manufacturer Part Number
RC21-00730101-0000
EAN/UPC
0811254021006,811254021006
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Made from robust 1680D ballistic nylon
  • Tear- and water-resistant exterior
  • TPU padded scratch proof interior
  • Soft padded shoulder straps and back panel
  • Adjustable chest buckle
  • Large padded interior compartment
  • Interior 15” laptop divider *
  • Medium-sized front utility pocket
  • 2 small side pockets for easy access
  • Approximate dimensions
    Width: 320mm / 12.6”
    Height: 520mm / 20.4”
    Depth: 70mm / 2.7”