24" LED-Backlit Value Widescreen Desktop Monitor

The 24” NEC AccuSync AS242W, a widescreen monitor boasting tremendous value, enhances your desktop computing with full HD resolution and eco-friendly benefits. The LED backlighting of this monitor permits a slimmer profile, lighter weight and increased power savings compared to previous generation models, while ECO Mode™ helps extend the life of the product. Additional benefits include a carbon footprint meter and Rapid Response technology, both of which make this model ideal for small-to-medium-sized businesses, schools and government offices.

Manufacturer Part Number
AS242W-BK
EAN/UPC
0805736054637,805736054637
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Technology TN
Viewable Image Size 23.6"
Aspect Ratio 16:9
Native Resolution 1920 x 1080
Pixel Pitch 0.27mm
Pixels Per Inch 94@ native resolution
Backlight Type W-LED
Brightness (typical) 250cd/m2
Contrast Ratio (typical) 1000:1
Viewing Angle (typical) 170° Vert., 176° Hor. (85U/85D/88L/88R) @ CR>5
ResponseTime (typical) 5ms
Displayable Colors More than 16.7 million

Synchronization Range
Horizontal (Analog/Digital) 31.5-81.1 kHz
Vertical 56-76 Hz

Input Signal
Video
Analog RGB 0.7 Vp-p/75 Ohms

Sync
Separate Sync TTL Level (Positive/Negative)
Composite Sync: TTL Level (Positive/Negative)
Composite Sync on Green (0.3Vp-p negative 0.7Vp-p positive)

Input Connectors
DVI-D, VGA 15-pin D-sub
 

Power Consumption (typical)
On 19W
Power Savings Mode 0.45W

Physical Specifications
Dimensions (WxHxD) 
Net (with stand) 22.5 x 15.8 x 8.3 in. / 571.4 x 400.9 x 211.2mm
Net (without stand) 22.5 x 13.8 x 2 in. / 571.4 x 350.8 x 50.4mm

Weight 
Net Weight (with stand) 8.8 lbs. / 4.0 kg
Net Weight (without stand) 7.9 lbs. / 3.6 kg

VESA Hole Configuration Specifications
100 x 100mm

Environmental Conditions
Operating Temperature 41-95°F / 5-35°C
Operating Humidity 20-80%
Operating Altitude 6562 ft. / 2000m
Storage Temperature 14-140°F / -10-60°C
Storage Humidity 10-85%
Storage Altitude 40,000 ft. / 12,192m

Environmental Compliance
ENERGY STAR 6.0
TCO 6.0
EPEAT Silver
RoHS Yes

Limited Warranty (parts & labor, including backlight)
3 years

Additional Features 
  • ECO Mode
  • Carbon footprint meter
  • Tilt
  • Rapid Response
  • Ambix
  • XtraView
  • NaViSet software
  • VESA mount
  • HDCP
  • DDC/CI
  • No Touch Auto Adjust
  • Plug and Play (VESA DDC 2B)
  • VESA DPMS power management
  • AccuColor color control
  • Digital smoothing
  • Digital controls
  • ISO 9241-307 Class I
Ships With 
  • Setup sheet
  • User manual
  • Power cord
  • 15-pin D-sub cable