Impact SODIMM - 4GB Module - DDR3L 1866MHz CL11 SODIMM

HyperX® Impact memory boasts the world’s fastest SO-DIMM frequency – 2666MHz – to keep you ahead of the curve and level up your game. It automatically recognises the platform it’s plugged into and auto overclocks to the highest frequency published (up to 2400MHz) with no need to adjust system BIOS settings. So you get extreme performance that supports notebooks and other small form factor systems using either AMD or the latest Intel CPU technologies with no hassle at all – even if you’re a newbie.

Manufacturer Part Number
HX318LS11IB/4
EAN/UPC
0740617242089,740617242089
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD): 11 cycles
Row Cycle Time (tRCmin): 44.7ns (min.)
Refresh to Active/Refresh Command Time (tRFCmin): 260ns (min.)
Row Active Time (tRASmin): 34ns (min.)
Maximum Operating Power TBD W* @1.35V
UL Rating: 94 V - 0
Operating Temperature: 0° C to 85° C
Storage Temperature: -55° C to +100° C
*Power will vary depending on the SDRAM used.