MX Master Wireless Mouse

The new revolution is here. MX Master - a precision instrument for masters of their craft

Hand-sculpted comfort contour

The perfectly sculpted, hand crafted shape* of this comfort mouse supports your hand and wrist in a comfortable, natural position.

Experience fine-motion control and fluid experience with well-positioned buttons and wheels.

Speed-adaptive scroll wheel

Scroll through long documents or web pages faster and easier. The precision wheel auto-shifts from click-to-click to hyper-fast scroll.

Logitech Options™ software lets you customize this experience

Unique thumb wheel

Experience side-to-side scrolling with a stroke of your thumb. To unlock the full range of thumb wheel possibilities, install Logitech Options™ software.

Turn pages, switch applications, reassign buttons, and much more using Logitech Options software.

Darkfield Laser Tracking

Darkfield™ Laser Sensor tracks flawlessly virtually anywhere, even on glass* and high-gloss surfaces.

Dual connectivity

Connect this performance mouse via included Logitech Unifying™ Receiver or via Bluetooth Smart wireless technology.

Easy-Switch technology

Pair up to 3 devices and easily switch between them with the touch of a button.

Rechargeable battery

Charge quickly. You can get enough power for a full day of usage in 4 minutes only, with no down time while recharging. A full charge can last up to 40 days*.

When the battery gets low, an indicator light lets you know. Recharging is fast and easy. Just plug MX Master into your computer using the micro-USB charging cable. Continue using your mouse while it charges.

*Based on a 6 hour daily office use. Battery life may vary based on user and computing conditions.


Unlock the possibilities

Install Logitech Options™ software to experience a full range of possibilities of this advanced mouse. Customize buttons and actions to your needs.

Set up and assign tasks to buttons with step-by-step instructions and Setup Guide available to help answer your questions.

Manufacturer Part Number
910-004337
EAN/UPC
0097855111593,097855111593
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

USB port or Bluetooth® Smart ready device

USB Port:

  • Windows® 7
  • Windows 8 or later
  • Mac OS® X 10.8 or later

or

Bluetooth Smart:

  • Windows 8 or later
  • Mac OS X 10.10 or later

More details on Bluetooth Smart requirements

  • Internet connection for software download
  • Logitech Options software and customization are not available for Windows Vista® and Windows XP


Warranty Information

1-Year Limited Hardware Warranty

Package Contents:

  • Logitech MX Master™ wireless mouse
  • Logitech Unifying Receiver
  • Micro-USB cable for recharging
  • User documentation

Part Number:

  • PN 910-004337

Dimensions:

  • Mouse (height x width x depth): 3.4 in (85.7 mm) x 5.0 in (126.0 mm) x 2.0 in (48.4 mm)
  • Mouse Weight (including battery): 5.1 oz (145 g)
  • Unifying receiver dimensions: (height x width x depth): 0.7 in (18.4 mm) x 0.6 in (14.4 mm) x 0.3 in (6.6 mm)
  • Receiver weight: 0.07 oz (2 g)

Technical Specifications

Sensor technology:

  • Darkfield Laser sensor
  • Nominal value : 1000 dpi
  • Minimal and maximal value : 400 dpi to 1600 dpi (can be set in increments of 200 dpi)

Battery life: up to 40 days on a single full charge*
*Battery life may vary based on user and computing conditions.

Battery: rechargeable Li-Po (500 mAh) battery

Number of buttons: 5

Scroll wheel: Yes

Gesture button: Yes

Wireless operating distance: 32 ft (10 m)

Wireless technology: Advanced 2.4GHz wireless technology

Images are illustrative and may vary from actual product. Some features require software installation