Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product Specifications
Dynamic Routing
- OSPF
- RIPv2
- Cooperative Control route distribution for connected Aerohive branch routers
Layer 3 IPsec VPN - Remote office IPsecbased VPN solution
- Profilebased split tunneling with NAT support
- Redundant tunnel support
Static Routing - Static route support for corporate connected resources
- Cooperative Control route distribution for connected Aerohive branch routers
VPN Reporting - Provides connectivity and latency reports to HiveManager
- Tracks throughput and connectivity of connected Aerohive branch routers and sends this information to HiveManager
Management - Central Management
- via HiveManager
- via HiveManager Online
- Device Configuration
- CLI via Telnet, SSHv2, or console
- Monitoring
Interfaces - 6x10/100/1000Mbps Half/Full duplex Ethernet ports
- 1 x WAN port
- 1 x LAN port (optional)
- 4 x reserved for future use
- 1 RJ45 console port
- 1 Reset button to reset (on press) and load factory default settings (when pressed for more than 5 seconds)
- 2x TypeA USB 2.0 port backward compatible with USB1.1, reserved for future use
VPN Environmental - Operating: 0 to +40 degrees C
- Storage: 20 to +70 degrees C
- Humidity: 5% to 95% RH (noncondensing)
Power