BR-200WP Modem/Wireless Router

The Aerohive BR200 Router series streamlines branch office deployments with compact, cloud-enabled routers that are engineered for enterprises that are big on security and performance.

The BR200 platforms provide essential networking and management capabilities to connect, secure, and manage branch offices. With the deep, feature-rich HiveOS Routing at its core, fast roaming, user-based access control, fully stateful firewall policies, and additional security and RF networking features are all included without the need for a centralized or dedicated controller. Combining these award-winning capabilities with cloud-based services provides the BR200 the unique flexibility and ease of use to drastically reduce time-to-operation of large-scale branch rollouts.

The BR200 series comes in three models: the BR200, the BR200-WP, and the BR200-LTE-VZ which runs on the Verizon network. The BR200 provides LAN connectivity along with the feature-rich capabilities of HiveOS routing, including RADIUS server/proxy, secure wired access, and cloud-based management.

The BR200-WP includes all of that as well as PoE (Power over Ethernet) and 3x3 3 spatial stream 802.11a/b/g/n Aerohive enterprise Wi-Fi. For North America only, the BR200-LTE-VZ includes an embedded Verizon 4G LTE module for primary or backup WAN connectivity.

Manufacturer Part Number
AH-BR-200WP-N-FCC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mounting

  • Desktop
  • Keyhole Wall Mounts
WiFi
  • Single Radio 3x3 3stream 802.11a/b/g/n (BR200WP only)
Modulation
  • BPSK, QPSK, 16QAM, 64QAM, DQPSK and CCK
Encryption
  • WEP, AES and TKIP
Antennas
  • 3 embedded antennas with diversity function
Interfaces
  • IEEE 802.3ab(1000BASET), 802.3u(100BASETX),
  • 802.3(10BASET) compliant
  • 5 x 10/100/1000Mbps Half/Full duplex Ethernet Ports
  • 2 PoE ports with total of 30.8W power budget, supporting 2 IEEE 802.3af standards based PoE ports or other combinations (BR200WP only)
  • 1 TypeA USB2.0 port backward compatible with USB1.1
  • 1 Reset button to reset (on press) and load factory default settings (when pressed for more than 5 seconds)
  • 1 RJ45 console port
Modem Support

US/NAM Modules
  • Sierra Wireless 313U
  • Sierra Wireless 308U
  • Pantech UML 290
  • Novatel 551L
  • AT&T Beam AC340U
  • Verizon Pantech UML295
  • Sprint AC341U
  • TMobile Jet 3.0 ZTE MF683
  • CSpire Franklin U772
International Modems
  • Sierra Wireless 310U
  • Sierra Wireless 312U
  • Sierra Wireless 319U
  • Sierra Wireless 320U
  • Sierra Wireless 326U
  • Huawei E220
  • Huawei E1752
  • Huawei UMG366
  • Flexible USB Modem Support (visit http://www.aerohive.com/support/techdocsandonlinetraining for uptodate modem information)
Physical
  • 7.75” W x 1.13” H x 6.1” D
  • Weight: BR200 14 oz (4000g), BR200WP 14.7 oz (416g)
Environmental
  • Operating: 0 to +40 degrees C
  • Storage: 20 to +70 degrees C
  • Humidity: 5% to 95% RH (noncondensing)
MTBF (based on Telecordia SR332)
  • BR200: 571,000 Hours at 25 degrees C
  • BR200WP: 392,000 Hours at 25 degrees C
Power
  • DC 48V/1.25A, 60W
Physical Security
  • 1 Kensington Lock Connector
Other Features
  • Full Trusted Computing Group (TCG) Trusted Platform Module (TPM)
  • Dedicated Hardwareaccelerated SHA1 Engine